EN
  • EN
  • DE

ADL5365ACPZ-R7

Part No ADL5365ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 1.2-2.5GHZ UP 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 1.2GHz to 2.5GHz
Number of Mixers 1
Gain 7.3dB
Noise Figure 8.3dB
Secondary Attributes Up Converter
Operating Supply Current 95mA
Supply Voltage - Operating 3.3 V to 5 V
Case / Package 20-LFCSP-WQ (5x5)
Win Source Part Number 008915-ADL5365ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5365ACPZ-R7 CAD Model

Description

The ADL5365ACPZ-R7 from Analog Devices Inc. is a state-of-the-art RF/IF mixer, designed to cater to the demanding needs of modern wireless infrastructure. It is a key component in various applications including base station receivers, diversity receivers, and broadband wireless systems. This device is notable for its wide frequency range, high linearity, and excellent noise performance.

Key Features

  • Frequency Range: The ADL5365ACPZ-R7 operates over a broad frequency range, making it versatile for different RF applications.
  • Integration: It integrates a local oscillator (LO) amplifier, a balanced mixer, and an RF balun, which reduces external component count and simplifies design.
  • High Linearity: The device offers exceptional linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: Its low noise figure ensures that signal quality is preserved, especially in sensitive receiver chains.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5365ACPZ-R7 is suitable for space-constrained applications.

Applications

The ADL5365ACPZ-R7 is ideal for a range of applications that require high performance mixing capabilities. It is commonly used in:

  • Cellular base station receivers
  • Diversity and MIMO (Multiple Input, Multiple Output) receivers
  • Point-to-point and point-to-multipoint broadband wireless access
  • Public safety infrastructure
  • ISM (Industrial, Scientific, and Medical) band applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADL5365ACPZ-R7 is built to meet the stringent requirements of the communications industry, ensuring long-term performance and stability in a variety of environmental conditions.

With its robust design and advanced features, the ADL5365ACPZ-R7 is an excellent choice for designers looking to enhance the performance of their RF and IF systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess