EN
  • EN
  • DE

ADM1022A1RQ

Part No ADM1022A1RQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172863-ADM1022A1RQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1022A1RQ CAD Model

Description

Analog Devices ADM1022A1RQ Temperature Monitor and Fan Controller

The ADM1022A1RQ is a sophisticated temperature monitoring and fan control integrated circuit (IC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is engineered to ensure optimal thermal management within various electronic systems, making it an essential part of maintaining system reliability and efficiency.

At the core of the ADM1022A1RQ lies its ability to accurately monitor the temperature of a processor or other critical ICs and manage fan speeds accordingly. It achieves this by utilizing an on-chip temperature sensor along with the capability to interface with an external diode-connected transistor, typically found in CPUs and other heat-generating components. This dual-channel approach allows for precise temperature readings from two sources, ensuring comprehensive thermal surveillance.

The device operates over a wide temperature range, offering reliable performance in diverse operating environments. Its programmable set points for fan control enable users to fine-tune their cooling systems for maximum efficiency or minimum noise, depending on their specific requirements. The ADM1022A1RQ's fan control algorithm can adjust the fan speed linearly or in a stepped fashion, providing flexibility in cooling strategies.

Communication with the ADM1022A1RQ is facilitated through a two-wire serial interface, compatible with the System Management Bus (SMBus) standard. This allows for easy integration into system management solutions, where real-time temperature data and fan control status can be monitored and adjusted by the host system.

Key features of the ADM1022A1RQ include over-temperature warning signals, which provide an immediate alert should the monitored temperature exceed a predefined threshold. Additionally, the IC includes a fault detection mechanism for the fan, ensuring prompt notification in the event of fan failure or obstruction. This proactive monitoring capability is crucial for preventing overheating and potential damage to sensitive components.

Available in a compact QSOP package, the ADM1022A1RQ is designed for space-constrained applications where efficient thermal management is critical. With its advanced features and reliable performance, the ADM1022A1RQ from Analog Devices Inc. stands out as a premier solution for temperature monitoring and fan control in high-performance computing, telecommunications, and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess