The ADM213AR from Analog Devices Inc. is a robust RS-232 line driver/receiver designed to operate at a higher data rate and with an extended temperature range. This integrated circuit is ideal for communication applications where reliability and performance are critical.
Key Features
- High Data Rates: Capable of operating up to 230 kbps, the ADM213AR is perfect for high-speed serial communication.
- Enhanced ESD Protection: With ±15 kV ESD protection on RS-232 input/output lines, the device ensures reliability and durability in harsh environments.
- Wide Power Supply Range: The chip supports a wide power supply voltage range from +4.5V to +5.5V, making it versatile for various applications.
- Low Power Shutdown: It features a low power shutdown mode that reduces power consumption when not in active use.
- Extended Temperature Range: The ADM213AR is designed to operate over an industrial temperature range of -40°C to +85°C.
Applications
- Industrial control systems
- Point-of-sale terminals
- Data acquisition systems
- Modem interface designs
Product Specifications
Parameter
Value
Data Rate
230 kbps
Number of Drivers/Receivers
4/5
Supply Voltage
+4.5V to +5.5V
ESD Protection
±15 kV
Operating Temperature
-40°C to +85°C
The ADM213AR integrates a quad driver/five receiver configuration, which makes it suitable for the full-duplex communication required in today's high-speed serial data exchange applications. Its advanced design ensures signal integrity, even in electrically noisy environments, making it a trusted choice for engineers and designers alike.
For more detailed information, datasheets, and support resources, please visit the Analog Devices Inc. website or contact their customer support for assistance.