EN
  • EN
  • DE

ADN2870ACPZ

Part No ADN2870ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver | IC LSR DRVR 3.3GPBS 3.6V 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Driver
Data Rate 3.3Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 30mA
Current - Modulation 90mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Mounting Style SMD
Family Part Number ADN2870
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141069-ADN2870ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2870ACPZ CAD Model

Description

ADN2870ACPZ - High-Speed Laser Diode Driver

The ADN2870ACPZ from Analog Devices Inc. is a high-performance, edge-emitting laser diode driver designed to deliver precise modulation and bias currents for 10 Gbps optical networking applications. This integrated circuit is tailored to meet the stringent requirements of the fiber optics communications industry, ensuring reliable and efficient operation of laser diodes in transmitters for high-speed data transmission.

Key Features:

  • High Data Rates: Supports data rates up to 10 Gbps, making it suitable for high-speed communication protocols.
  • Adjustable Modulation Current: Offers a wide range of modulation currents from 5 mA to 85 mA, providing flexibility for different laser diode requirements.
  • Automatic Power Control (APC): Integrated APC loop for consistent optical power output, enhancing transmission stability and performance.
  • Thermal Shutdown: Features a built-in thermal shutdown mechanism that protects the device from overheating, ensuring long-term reliability.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying power management in system design.
  • Compact Package: Enclosed in a compact 3mm x 3mm 16-lead LFCSP package, saving valuable board space in dense system designs.

Applications:

  • 10 Gigabit Ethernet (10GbE)
  • 10 Gbps Fiber Channel
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) at OC-192/STM-64 rates
  • Dense Wavelength Division Multiplexing (DWDM) systems

The ADN2870ACPZ is an ideal solution for system designers seeking a reliable, high-speed laser diode driver that can handle the demands of advanced optical networking. With its precision current control, integrated safety features, and support for high data rates, this driver ensures optimal performance in a wide range of fiber optic communication systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4377 $62.6262
14+ $8.5643 $119.9002
21+ $8.2975 $174.2475
29+ $8.0296 $232.8584
38+ $7.7616 $294.9408
50+ $6.9589 $347.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess