EN
  • EN
  • DE

ADN2871ACPZ-RL7

Part No ADN2871ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRV 4.25GB 3.6V 24LFCSP / 3.3 V, 50 Mbps to 4.25 Gbps Single-Loop Laser Diode Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Laser Diode Driver
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 32mA
Current - Modulation 90mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Mounting Style SMD
Part Number Series ADN2871
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809585-ADN2871ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN2871ACPZ-RL7 CAD Model

Description

The ADN2871ACPZ-RL7 is a high-performance, low-power laser diode driver designed and manufactured by Analog Devices Inc., a leading global semiconductor company. This advanced component is specifically engineered to provide a reliable and efficient solution for driving edge-emitting lasers and vertical-cavity surface-emitting lasers (VCSELs) in fiber optic communication systems.

Key Features

  • High-Speed Operation: Capable of modulation speeds suitable for 2.5 Gbps to 3.2 Gbps fiber optic communications, making it ideal for high-speed data transmission applications.
  • Automatic Power Control (APC): Integrates APC loop that maintains constant optical power output from the laser, thus ensuring stable performance over time and temperature variations.
  • Thermal Protection: Includes a thermal shutdown feature that protects the device and the laser diode from overheating, enhancing system reliability.
  • Low Power Dissipation: Designed with power efficiency in mind, the device operates with low power consumption, which is crucial for minimizing heat generation and energy costs.
  • Flexible Power Supply: Supports a wide range of supply voltages, providing design flexibility for various application requirements.
  • Compact Package: Available in a compact 3 mm × 3 mm, 16-lead LFCSP (lead-frame chip-scale package), which is suitable for space-constrained applications.

Applications

The ADN2871ACPZ-RL7 is versatile enough to be used in a variety of applications, including:

  • Fiber-to-the-Home (FTTH) transceivers
  • SFP and SFP+ optical modules
  • SONET/SDH, Ethernet, and Fibre Channel transceivers
  • Active optical cables
  • Datacom and telecom switching systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADN2871ACPZ-RL7 is manufactured to meet the highest industry standards, ensuring that it meets the rigorous demands of commercial and industrial fiber optic communication systems. Customers can trust this product for its consistent performance and long-term durability.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7639 $62.1112
19+ $6.3710 $121.0490
29+ $6.1712 $178.9648
39+ $5.9725 $232.9275
51+ $5.7738 $294.4638
67+ $5.1767 $346.8389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess