EN
  • EN
  • DE

ADP125ARHZ-R7

Part No ADP125ARHZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 5V 0.5A 8-Pin MSOP EP T/R / IC REG LDO ADJ 0.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 105μA to 280μA
PSRR 60dB (10kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.13V @ 500mA
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 009101-ADP125ARHZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP125
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Taiwan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP125ARHZ-R7 CAD Model

Description

Analog Devices Inc. ADP125ARHZ-R7 Voltage Regulator

The ADP125ARHZ-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and reliable power supply in a wide range of electronic applications. This regulator is capable of delivering up to 500 mA of output current while maintaining a low 180 mV dropout voltage at full load, making it an excellent choice for battery-powered devices where efficiency is key.

With an input voltage range from 2.3 V to 5.5 V, the ADP125ARHZ-R7 is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, which makes it ideal for portable electronics. The device offers an adjustable output voltage from 0.8 V to 5 V, which can be set by external resistors, providing flexibility to match the voltage requirements of different loads.

The ADP125ARHZ-R7 comes in a compact 8-lead SOIC package, denoted by the "RHZ" suffix, and is offered in tape and reel form with the "R7" designation for ease of manufacturing and assembly in automated production environments. Its small footprint and surface-mount packaging make it suitable for space-constrained applications such as mobile phones, cameras, and other portable gadgets.

This voltage regulator features several protective functions to ensure the longevity and stability of the end product. It includes over-current protection, thermal overload protection, and a shutdown function that can be controlled via an external logic signal, allowing the device to be turned off to conserve power when not in use. Additionally, the ADP125ARHZ-R7 has a low quiescent current, further enhancing its suitability for battery-operated devices where power conservation is critical.

Analog Devices Inc. is known for its high-quality and reliable components, and the ADP125ARHZ-R7 is no exception. It is a robust power management solution that offers both precision and flexibility, making it a top choice for engineers and designers looking to optimize the performance of their electronic systems.

For detailed specifications, application notes, and evaluation boards, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative for support in integrating the ADP125ARHZ-R7 into their designs.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7720 $53.1600
70+ $1.4540 $101.7800
110+ $1.4085 $154.9350
150+ $1.3631 $204.4650
190+ $1.3177 $250.3630
255+ $1.1813 $301.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess