EN
  • EN
  • DE

ADP130AUJZ-1.2-R7

Part No ADP130AUJZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.35A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 350mA
Operating Supply Current 44μA to 220μA
PSRR 70dB to 54dB (10kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009102-ADP130AUJZ-1.2-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP130
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP130AUJZ-1.2-R7 CAD Model

Description

Product Overview: ADP130AUJZ-1.2-R7 by Analog Devices Inc.

The ADP130AUJZ-1.2-R7 is a high-performance, low-dropout linear regulator fabricated by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is designed to deliver a fixed output voltage of 1.2V with a maximum output current of 300mA, making it an excellent choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: Precisely regulated 1.2V output to power sensitive electronic components.
  • High Output Current: Capable of delivering up to 300mA, suitable for a variety of low-power applications.
  • Low Dropout: Operates with a very low dropout voltage, ensuring efficient use of power and minimal heat generation.
  • High Accuracy: Provides excellent load and line regulation, maintaining output voltage stability under varying conditions.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature rises.
  • Short-Circuit Protection: Offers robust protection against short-circuit conditions, enhancing the longevity of the regulator and connected devices.
  • Low Quiescent Current: Designed for low-power consumption in standby mode, making it ideal for battery-powered devices.

Applications

The ADP130AUJZ-1.2-R7 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microprocessor/Microcontroller power supplies
  • Data storage systems
  • Medical devices
  • Industrial instrumentation

Package and Quality

Encased in a compact SOT-23-5 package, the ADP130AUJZ-1.2-R7 is designed for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance. Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliable and consistent performance for critical applications.

With its combination of performance, protection features, and small size, the ADP130AUJZ-1.2-R7 is an excellent choice for designers looking to optimize their power management solutions with a dependable and efficient voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess