EN
  • EN
  • DE

ADP166ACBZ-1.8-R7

Part No ADP166ACBZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.96x0.96)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 150mA
Current - Quiescent (Iq) 2.4 µA
Current - Supply (Max) 6.2 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.96x0.96)
Base Product Number ADP166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP166ACBZ-1.8-R7,ANAANAADP166ACBZ-1.8-R7
Standard Package 3,000
Win Source Part Number 1027791-ADP166ACBZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP166ACBZ-1.8-R7 CAD Model

Description

ADP166ACBZ-1.8-R7: Ultra-Low Quiescent Current Linear Regulator

The ADP166ACBZ-1.8-R7 is a high-performance linear regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 1.8V. It is an ideal solution for battery-powered applications due to its ultra-low quiescent current, which helps in extending battery life. This regulator is part of the ADP166 series, known for its high accuracy and low dropout voltage, making it suitable for a wide range of portable electronic devices.

This particular model comes in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), which is highly valued for its space-saving attributes. The small footprint of the package (1mm x 1mm) makes it perfect for space-constrained applications. The ADP166ACBZ-1.8-R7 is also characterized by its excellent transient response and low noise performance, ensuring stable operation even under dynamic load conditions.

Key Features:

  • Fixed Output Voltage: 1.8V with high accuracy.
  • Ultra-Low Quiescent Current: Ideal for battery-operated devices, enhancing battery life.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High PSRR (Power Supply Rejection Ratio): Minimizes the effect of supply voltage variations on the output.
  • Fast Transient Response: Maintains output stability with dynamic load changes.
  • Thermal Overload Protection: Safeguards the device against overheating and damage.
  • Current Limit Protection: Prevents damage from overcurrent conditions.
  • Compact Package: 4-ball WLCSP for space-sensitive applications.

The ADP166ACBZ-1.8-R7 is an excellent choice for designers looking for a reliable power management solution in portable electronics such as smartphones, tablets, wearables, and medical devices. It ensures a stable and efficient power supply, contributing to the overall performance and reliability of the end product.

With its combination of low quiescent current, high accuracy, and compact form factor, the ADP166ACBZ-1.8-R7 from Analog Devices Inc. stands out as a superior choice for power-sensitive designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2723 $58.5445
520+ $0.2235 $116.2200
800+ $0.2166 $173.2800
1,105+ $0.2095 $231.4975
1,430+ $0.2026 $289.7180
1,910+ $0.1816 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess