EN
  • EN
  • DE

LTC3410ESC6-1.875#TRMPBF

Part No LTC3410ESC6-1.875#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3410-1.875 - 2.25MHz, 300mA Synchronous Step-Down Regulator in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Efficiency 93 %
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Output Current 300 mA
Output Type Fixed
Output Voltage 1.875 V
RoHS Compliant
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072318-LTC3410ESC6-1.875#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.875#TRMPBF CAD Model

Description

Product Overview: LTC3410ESC6-1.875#TRMPBF

The LTC3410ESC6-1.875#TRMPBF is a high-performance, monolithic synchronous buck regulator from Analog Devices Inc. This compact and efficient power management IC is designed to deliver a fixed output voltage of 1.875V, making it an ideal solution for portable applications where space and power efficiency are critical.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3410ESC6-1.875#TRMPBF minimizes power losses and achieves high efficiency, which is essential for prolonging battery life in portable devices.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 1.25MHz to 2.25MHz, allowing designers to optimize the regulator for size or efficiency depending on the application requirements.
  • Low Dropout Operation: The low dropout capability ensures that the regulator maintains a stable output even when the input-to-output voltage difference is minimal, making it highly reliable under varying supply conditions.
  • Internal Soft-Start: The built-in soft-start feature limits inrush current during startup, thereby reducing stress on the input power source and enhancing system stability.
  • Thermal Protection: Over-temperature protection safeguards the device against excessive heat, thereby ensuring long-term reliability and safety.

Applications

  • Portable and battery-powered devices
  • Digital cameras and audio devices
  • Personal information appliances
  • Wireless and DSL modems
  • PDAs and handheld computers

Product Specifications

The LTC3410ESC6-1.875#TRMPBF operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for use with various battery chemistries. The device is packaged in a compact SC70-6 package, which is highly suitable for space-constrained applications. It also includes features such as a power good output, over-current protection, and the ability to synchronize to an external clock, providing additional flexibility and control for system designers.

With its combination of high efficiency, flexible operation, and comprehensive protection features, the LTC3410ESC6-1.875#TRMPBF from Analog Devices Inc. is a robust power solution that can meet the rigorous demands of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess