EN
  • EN
  • DE

ADP3335ARM-2.85-RL

Part No ADP3335ARM-2.85-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.5A 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173227-ADP3335ARM-2.85-RL
Popularity Low
Supply and Demand Status Limited
Family Name ADP3335
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3335ARM-2.85-RL CAD Model

Description

The ADP3335ARM-2.85-RL is a high-precision, low-dropout voltage regulator manufactured by Analog Devices Inc., designed to deliver a fixed output of 2.85V. This component is tailored for applications requiring a stable voltage supply with low voltage drop and tight regulation, such as sensitive RF or analog circuitry, portable devices, and microprocessor power supplies.

Key Features

  • Output Voltage: Fixed 2.85V with high accuracy.
  • Dropout Voltage: Low dropout performance, which enhances efficiency, particularly in low-voltage operations.
  • Load Regulation: Excellent load regulation to maintain stable output despite changes in the load.
  • Line Regulation: Superior line regulation to mitigate the effects of supply voltage variations.
  • Current Supply: Capable of supplying up to 500mA of output current.
  • Package: Available in a compact MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, making it versatile for various environments.
  • Protection Features: Includes over-temperature and over-current protection to safeguard the device and the load.
  • Noise Reduction: Low output noise, which is ideal for noise-sensitive applications.
  • Stability: Stable with low ESR ceramic capacitors, reducing the need for additional components.

Applications

The ADP3335ARM-2.85-RL is well-suited for a broad range of applications where voltage regulation is critical. These include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Notebook computers
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its dedication to quality and reliability, and the ADP3335ARM-2.85-RL is no exception. It is designed to meet the stringent requirements of a wide array of critical systems, ensuring dependable performance under varying conditions.

Ordering Information

The product is available in a reel, denoted by the suffix "RL," for ease of manufacturing and assembly processes. Customers can order the ADP3335ARM-2.85-RL directly from Analog Devices Inc. or through authorized distributors.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess