EN
  • EN
  • DE

ADP3422

Part No ADP3422
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description IMVP-II-Compliant Core Power Controller for Mobile CPUs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141351-ADP3422
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3422 CAD Model

Description

The ADP3422 from Analog Devices Inc. is a highly integrated, multi-phase synchronous buck switching regulator controller. It is designed for high-performance CPUs and other power-sensitive applications that require efficient, precise voltage regulation. The device is capable of driving multiple parallel power MOSFETs, which allows for efficient distribution of the current load and improved thermal management.

Key Features:

  • Multi-Phase Power Control: The ADP3422 can control up to four phases, effectively spreading the thermal load and reducing the total bulk output capacitance required. This leads to a more efficient and responsive power delivery system.
  • Precision Voltage Regulation: With its integrated precision voltage reference and high-speed operational amplifiers, the ADP3422 ensures tight voltage regulation, which is essential for powering sensitive electronic components.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance of their power system for specific applications.
  • Enhanced Load Transient Response: The device's ability to quickly adjust to changes in load conditions ensures stable operation of the CPU or other powered device, even under dynamic load conditions.
  • Overvoltage Protection: The ADP3422 includes overvoltage protection circuitry to safeguard the system against voltage spikes.
  • Thermal Overload Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing overheating and potential damage to the system.

Applications:

The ADP3422 is suitable for a variety of high-performance applications, including:

  • Desktop and Server CPUs
  • Graphics Processing Units (GPUs)
  • DDR Memory Power Supplies
  • Embedded Systems
  • Telecommunications Equipment

Whether you are designing a new system or upgrading an existing one, the ADP3422 multi-phase controller offers the performance, precision, and reliability that today's power-sensitive applications demand. With its advanced features and robust protection mechanisms, the ADP3422 is a smart choice for your next high-efficiency power solution.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess