EN
  • EN
  • DE

ADP5032ACBZ-1-R7

Part No ADP5032ACBZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 3MHz
Voltage/Current - Output 1 -, 600mA
Voltage/Current - Output 2 -, 600mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.7 V ~ 5.5 V
Mounting SMD
Package 16-UFBGA, WLCSP
Win Source Part Number 768041-ADP5032ACBZ-1-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5032
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5032ACBZ-1-R7 CAD Model

Description

The ADP5032ACBZ-1-R7 is a highly integrated, high-performance component from Analog Devices Inc., designed to provide efficient power management solutions for a variety of applications. This versatile device combines two high-efficiency, step-down, dc-to-dc converters with two low-dropout regulators (LDOs), all housed in a compact 20-ball WLCSP (Wafer Level Chip Scale Package) to meet the stringent space requirements of modern electronic devices.

Key Features:

  • Dual Step-Down Regulators: The ADP5032ACBZ-1-R7 features two synchronous buck regulators that deliver high efficiency and are capable of supplying output currents of up to 800 mA and 800 mA, respectively. These regulators support a wide input voltage range, making them suitable for battery-powered applications.
  • Low-Dropout Regulators: In addition to the buck regulators, this product incorporates two LDOs that provide additional power management flexibility. These LDOs offer low quiescent current and are ideal for powering noise-sensitive circuits, with maximum output currents of 300 mA and 150 mA.
  • Programmable Sequencing: The device provides programmable power-on sequencing, which allows designers to control the start-up process of each regulator, ensuring that voltage-sensitive components are powered in the correct order.
  • High Efficiency: The ADP5032ACBZ-1-R7 is designed for high efficiency across various load conditions, reducing power consumption and heat generation, which is crucial for portable and space-constrained applications.
  • Thermal Protection: With built-in thermal overload protection, the device safeguards itself and the system from damage due to excessive heat.
  • Compact Packaging: The 20-ball WLCSP package is optimized for minimal footprint and low profile, which is essential for space-constrained applications such as smartphones, tablets, and other portable devices.

Applications:

The ADP5032ACBZ-1-R7 is an ideal choice for powering a wide range of devices and systems, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Medical devices
  • Industrial and instrumentation systems
  • Consumer electronics

With its combination of dual buck regulators and dual LDOs, along with a host of protective and power-saving features, the ADP5032ACBZ-1-R7 from Analog Devices Inc. is a robust and versatile power management solution that meets the needs of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1096 $55.4800
110+ $0.9104 $100.1440
175+ $0.8820 $154.3500
235+ $0.8535 $200.5725
305+ $0.8251 $251.6555
410+ $0.7397 $303.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess