The ADR01BKSZ is a high precision, low power voltage reference from Analog Devices Inc., offering a stable and accurate reference voltage for a wide array of applications. Designed with advanced technology, this product provides a fixed output voltage of 10V with impressive stability over time and temperature variations.
Key Features
- Precision Voltage Reference: The ADR01BKSZ offers a precise 10V output, making it ideal for high-accuracy tasks.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable performance in varying environmental conditions.
- Wide Operating Range: It operates efficiently over a broad supply voltage range, accommodating different system requirements without compromising performance.
- Excellent Long-Term Stability: The device demonstrates superior long-term stability, a critical feature for applications requiring consistent performance over time.
- Low Power Consumption: The ADR01BKSZ is designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
Applications
The ADR01BKSZ is versatile and can be used in various applications, including:
- Data Acquisition Systems
- Precision Instrumentation
- Process Control
- Automotive Electronics
- Battery-Powered Devices
Technical Specifications
Parameter
Value
Output Voltage
10V
Initial Accuracy
±0.15%
Temperature Coefficient
10 ppm/°C
Operating Temperature Range
-40°C to +125°C
Supply Voltage Range
12V to 18V
The ADR01BKSZ is a reliable component that ensures precision and stability for systems requiring a high-quality reference voltage. Its robust design and superior specifications make it a preferred choice for engineers and designers looking for a dependable voltage reference solution.