EN
  • EN
  • DE

ADR03BRZ-REEL7

Part No ADR03BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015229-ADR03BRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR03BRZ-REEL7 CAD Model

Description

Introducing the ADR03BRZ-REEL7 from Analog Devices Inc.

The ADR03BRZ-REEL7 is a precision 2.5V voltage reference device from the renowned manufacturer Analog Devices Inc. This high-quality component is designed to offer a stable and accurate voltage reference for various applications in the field of electronics. With its impressive temperature stability and low noise, the ADR03BRZ-REEL7 is an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The ADR03BRZ-REEL7 offers a precise 2.5V output, which is essential for critical applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures that the output voltage is as close to the desired value as possible, minimizing errors in the system.
  • Temperature Stability: The device boasts excellent temperature stability, with a low temperature coefficient, making it reliable over a wide operating temperature range.
  • Low Noise: It exhibits low noise performance, which is crucial for sensitive electronic applications where noise can significantly impact the system's performance.
  • Long-Term Stability: The ADR03BRZ-REEL7 is designed to maintain its performance characteristics over time, ensuring consistent operation and reducing the need for recalibration.
  • Wide Supply Range: The device operates with a wide supply voltage range, providing flexibility in various power supply configurations.
  • Compact Packaging: Available in a small 8-lead SOIC package, the ADR03BRZ-REEL7 is suitable for space-constrained applications.

Applications

The ADR03BRZ-REEL7 is versatile and can be used in a multitude of applications, including:

  • Data Conversion Systems
  • Portable and Battery-Powered Instruments
  • Industrial Process Control Systems
  • Automotive Electronics
  • Precision Instrumentation
  • Medical Devices

With its combination of precision, stability, and reliability, the ADR03BRZ-REEL7 from Analog Devices Inc. is a top-tier solution for your voltage reference needs. Whether you're developing a sophisticated industrial system or a compact portable device, this voltage reference will ensure your application runs smoothly and accurately.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4753 $53.9012
10+ $11.0566 $110.5660
15+ $10.7111 $160.6665
20+ $10.3656 $207.3120
25+ $10.0201 $250.5025
34+ $8.9835 $305.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 796 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess