EN
  • EN
  • DE
  • IT

ADR291GRZ-REEL7

Part No ADR291GRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125839-ADR291GRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR291GRZ-REEL7 CAD Model

Description

Product Overview: ADR291GRZ-REEL7

The ADR291GRZ-REEL7 is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in the design and production of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Precision Voltage Reference: The ADR291GRZ-REEL7 provides a 2.5V output voltage with an impressive initial accuracy of ±0.15%.
  • Low Power Consumption: With a quiescent current of just 4 μA (typical), it is an excellent choice for battery-operated devices, where power efficiency is crucial.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to +125°C, ensuring reliable performance in diverse environmental conditions.
  • Long-Term Stability: It offers excellent long-term stability and low thermal hysteresis, making it suitable for precision applications.
  • Package Type: The ADR291GRZ-REEL7 comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.
  • Supply Voltage Range: This voltage reference can operate from a 4V to 12V supply, providing flexibility in various system designs.

Applications

The ADR291GRZ-REEL7 is versatile and can be used in a wide array of applications. Some of the typical use cases include:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered and energy-harvesting devices
  • Industrial and automotive control systems
  • Medical and healthcare equipment
  • High-end audio equipment

Ordering Information

The product is available in tape and reel format, denoted by the "REEL7" suffix, facilitating automated pick-and-place assembly processes for high-volume production. Analog Devices ensures that each ADR291GRZ-REEL7 component meets rigorous quality and performance standards, delivering consistency and reliability to customers.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Linear Technology
Precision Reference
Lowest to $5.6478
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
Linear Technology
Micropower Precision Series Reference
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0333 $65.1665
11+ $10.6941 $117.6351
17+ $10.3599 $176.1183
23+ $10.0257 $230.5911
29+ $9.6915 $281.0535
39+ $8.6890 $338.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess