EN
  • EN
  • DE

ADT6502SRJZP045RL7

Part No ADT6502SRJZP045RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142302-ADT6502SRJZP045RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT6502SRJZP045RL7 CAD Model

Description

The ADT6502SRJZP045RL7 is a high-performance temperature sensor from Analog Devices Inc., designed to provide precise temperature measurements with a digital interface. This state-of-the-art sensor is an ideal solution for a wide range of applications including computer thermal management, environmental control, industrial systems, and consumer electronics.

Key Features

  • Accuracy: The device offers an impressive temperature accuracy, ensuring reliable readings for critical applications.
  • Supply Voltage: It operates at a low supply voltage, making it suitable for battery-powered devices and energy-efficient systems.
  • Output: The sensor provides a digital output, which can be easily interfaced with microcontrollers and other digital systems.
  • Package: Housed in a compact SOT-23 package, the ADT6502SRJZP045RL7 is designed for space-constrained applications.
  • Operating Temperature Range: This device is capable of operating over a wide temperature range, ensuring versatility across various operating environments.

Applications

The ADT6502SRJZP045RL7 is versatile and can be used in a variety of applications. Its precision and low power consumption make it perfect for:

  • Portable and wearable technology
  • Data center and server room thermal management
  • Industrial process control systems
  • Medical equipment monitoring
  • Automotive systems

Why Choose the ADT6502SRJZP045RL7?

Choosing the ADT6502SRJZP045RL7 from Analog Devices Inc. means opting for a sensor that delivers high accuracy and reliability. The digital output simplifies integration, while the low power consumption helps extend the battery life of portable devices. Furthermore, the robust operating temperature range and the compact SOT-23 package make it a versatile choice for engineers and designers looking for a temperature sensing solution that can withstand challenging conditions without sacrificing performance or space.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess