The ADTL084RZ is a high-performance, JFET-input operational amplifier from Analog Devices Inc. that combines low offset voltage, low input bias currents, and high speed. Designed with precision and stability in mind, this operational amplifier offers a unique blend of features that make it suitable for a wide array of applications, including high-impedance sensor amplification, medical equipment, and professional audio equipment.
Key Features
- Low Input Bias Currents: The JFET input stage ensures that the input bias currents are extremely low, which is critical for high-impedance sensor circuits and precision integrators.
- High Speed: With a slew rate that provides quick response times, the ADTL084RZ is an excellent choice for fast-operating amplifiers in data acquisition systems and video processing.
- Low Offset Voltage: The low offset voltage minimizes error in precision applications, making it ideal for measurement and instrumentation.
- Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad range of frequencies without compromising signal integrity.
- Single or Dual Supply Operation: The ADTL084RZ can operate from a single supply or dual supplies, providing flexibility in various circuit configurations.
Applications
- High-Impedance Sensor Amplifiers
- Medical Instrumentation
- Active Filters
- Professional Audio Equipment
- Signal Conditioning
- Data Acquisition Systems
- Analog-to-Digital Converters
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (±) |
5V to 15V |
| Input Offset Voltage |
3 mV |
| Slew Rate |
13 V/µs |
| Gain Bandwidth Product |
4 MHz |
The ADTL084RZ from Analog Devices Inc. is a versatile and reliable solution for designers who require an operational amplifier with a balance of speed, precision, and low power consumption. With its robust feature set, it continues to be a preferred choice for advanced electronics requiring high-performance signal conditioning.