EN
  • EN
  • DE

ADUC7030BCPZ

Part No ADUC7030BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20MHz
Number of I/O 9
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077888-ADUC7030BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7030BCPZ CAD Model

Description

Product Overview: ADUC7030BCPZ by Analog Devices Inc.

The ADUC7030BCPZ is a cutting-edge microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADUC70xx series, well-known for their precision analog microcontrollers, and is tailored for robust and efficient performance in a variety of applications, including industrial control systems, instrumentation, and smart sensing solutions.

The ADUC7030BCPZ is built with a core that operates at a low voltage, ranging from 2.7V to 3.6V, making it an energy-efficient choice for battery-powered devices. It features a 32-bit ARM7TDMI MCU, which offers a balance of good performance and power efficiency, ideal for handling complex tasks without excessive power consumption.

With its integrated high-resolution analog-to-digital converters (ADCs), the ADUC7030BCPZ provides precise data acquisition capabilities, making it suitable for sensitive measurement tasks. These ADCs, coupled with the device's on-chip voltage reference and temperature sensor, enable accurate and reliable readings that are essential for maintaining the integrity of the system it serves.

Furthermore, this microcontroller is equipped with a range of peripherals that enhance its functionality. It includes serial I/O ports such as UART, SPI, and I²C, allowing for versatile communication with other devices and components within a system. Additionally, its on-chip oscillators and PLLs simplify system design by reducing the need for external timing components.

The ADUC7030BCPZ comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density PCB layouts. This packaging not only saves board space but also helps in reducing the overall size of the end product, which is particularly beneficial for portable and miniature devices.

Overall, Analog Devices Inc.'s ADUC7030BCPZ is a robust and versatile microcontroller that offers a comprehensive set of features, making it an excellent choice for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess