EN
  • EN
  • DE

ADV7178KS

Part No ADV7178KS
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Integrated Digital CCIR-601 to PAL/NTSC Video Encoder / Video Encoder 3 DAC 9bit 44-Pin MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173733-ADV7178KS
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7178
Introduction Date October 06, 1997
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7178KS CAD Model

Description

The ADV7178KS is a cutting-edge integrated circuit (IC) from the renowned manufacturer Analog Devices Inc., designed specifically for video encoding applications. This high-performance chip is capable of converting digital video signals into analog formats, making it an essential component for various multimedia and broadcasting devices.

Key Features

  • High-Quality Video Encoding: The ADV7178KS supports multiple video standards, including PAL, NTSC, and SECAM. It delivers crisp and clear video quality, ensuring compatibility with a wide range of devices and systems worldwide.
  • Integrated Digital Input: This IC includes a digital input interface that supports 8-bit ITU-R BT.656 and 16-bit YCrCb (4:2:2) video formats, providing flexibility for various digital video sources.
  • On-Chip DACs: The device features six high-speed Digital-to-Analog Converters (DACs), offering excellent video output with reduced noise and enhanced color accuracy.
  • Programmable Features: Users can customize several parameters such as color control, brightness, contrast, and saturation to suit specific requirements, thanks to its programmable functions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7178KS operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Compact Form Factor: The compact size of the ADV7178KS makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The ADV7178KS is versatile and can be used in a variety of applications, including:

  • DVD Players and Recorders
  • Digital Cameras and Camcorders
  • Video Game Consoles
  • Set-Top Boxes and Digital TVs
  • Personal Video Recorders (PVRs)
  • Car Navigation and Entertainment Systems

Conclusion

With its robust feature set and compatibility with various video standards, the ADV7178KS from Analog Devices Inc. stands out as a superior choice for developers and manufacturers seeking a reliable video encoding solution. Its integration of advanced technology ensures high-quality video performance while maintaining efficiency and flexibility in design.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.8630
NXP / Nexperia
Digital video encoder
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
Lowest to $10.1190
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess