EN
  • EN
  • DE

ADV7680WBCPZ

Part No ADV7680WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description APIX2 Transmitter Automotive 64-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LFCSP EP
Interface I2C, SPI
Lead Free Contains Lead
Max Frequency 148.5 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 64
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1043920-ADV7680WBCPZ
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7680WBCPZ CAD Model

Description

Product Overview: ADV7680WBCPZ by Analog Devices Inc.

The ADV7680WBCPZ is a high-performance, integrated video decoder and HDMI receiver crafted by the renowned Analog Devices Inc. This versatile component is designed to cater to a wide array of applications, ranging from professional to consumer video and audio processing systems. With its advanced capabilities, the ADV7680WBCPZ stands out as a top choice for designers and engineers looking to implement high-quality video solutions.

Key Features:

  • Multi-format Video Decoding: The device supports various video formats, including NTSC, PAL, SECAM, and more, ensuring compatibility with global video standards.
  • HDMI 1.4a Receiver: Equipped with an HDMI 1.4a input, it is capable of handling up to 1080p resolution, providing high-definition video processing capabilities.
  • Advanced Digital Processing: Features such as 3D comb filtering, noise reduction, and adaptive edge enhancement ensure crisp and clear video output.
  • Audio Processing: The ADV7680WBCPZ includes an integrated audio codec that can decode multiple audio formats, delivering synchronized audio with video signals.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it suitable for portable and battery-powered applications.

Applications:

The versatility of the ADV7680WBCPZ makes it a perfect choice for a variety of applications, including:

  • Video conferencing solutions
  • Home theater systems
  • Professional AV equipment
  • Security and surveillance systems
  • Automotive infotainment

Technical Specifications:

The ADV7680WBCPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that ensures a small footprint on the PCB while offering robust connectivity. It operates over an extended temperature range, making it resilient in various environmental conditions.

Analog Devices Inc. provides detailed documentation and support for the ADV7680WBCPZ, ensuring that integrating this component into your design is as seamless as possible. With its combination of video and audio processing capabilities, the ADV7680WBCPZ is a comprehensive solution for advanced multimedia applications.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess