EN
  • EN
  • DE

ADXL103CE

Part No ADXL103CE
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.7G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Not For New Designs
Type Analog
Axis X
Acceleration Range ±1.7g
Sensitivity (mV/g) 1000
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 009559-ADXL103CE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL103CE CAD Model

Description

ADXL103CE Precision Accelerometer by Analog Devices Inc.

The ADXL103CE is a high-performance, low-power, single-axis accelerometer with signal conditioned voltage outputs, crafted meticulously by Analog Devices Inc. This precision device is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). With its exceptional performance, the ADXL103CE is a go-to component for a wide range of applications including industrial, medical, and military systems.

Key Features:

  • High Precision: The ADXL103CE boasts an impressive sensitivity of typically 1,000 mV/g, which allows for the detection of minute changes in acceleration. This sensitivity ensures that the device can perform in applications requiring the highest level of accuracy.
  • Wide Dynamic Range: With a measurement range of ±1.7 g, the accelerometer can handle both high and low acceleration figures, making it versatile for different use cases.
  • Low Noise Performance: The low noise floor of the ADXL103CE enables the capture of small vibration signatures that would otherwise be obscured by the noise, making it ideal for condition monitoring and predictive maintenance.
  • Temperature Stability: The built-in temperature stability feature ensures that the accelerometer's readings remain consistent across a wide temperature range, which is critical for applications exposed to varying environmental conditions.
  • Robust Design: Encased in a hermetically sealed ceramic package, the ADXL103CE is designed to withstand harsh conditions, ensuring reliability and longevity in challenging environments.

Applications:

  • Vibration Analysis and Monitoring
  • Platform Stabilization
  • Inertial Measurement Units (IMUs)
  • Medical Instrumentation
  • Robotics
  • Automotive Systems

The ADXL103CE is not just a testament to Analog Devices Inc.'s commitment to quality, but also an exemplary model of how precision engineering can meet the needs of sophisticated and demanding applications. Whether it's for professional-grade equipment or advanced hobbyist projects, the ADXL103CE is a reliable choice for those who require the best in accelerometer technology.

For more detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for expert guidance on integrating the ADXL103CE into your next project.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3771 $50.7542
5+ $20.8223 $104.1115
8+ $20.1716 $161.3728
11+ $19.5209 $214.7299
14+ $18.8702 $264.1828
18+ $16.9181 $304.5258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,714 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess