EN
  • EN
  • DE

ADXL202JQC

Part No ADXL202JQC
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Low Cost +-2 g/+-10 g Dual Axis iMEMS Accelerometers with Digital Output / Accelerometer Dual ±2g 3.3V/5V 312mV/g 14-Pin CPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173835-ADXL202JQC
Popularity Medium
Supply and Demand Status Balance
Family Name ADXL202
Introduction Date April 09, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL202JQC CAD Model

Description

The ADXL202JQC is a low-power, dual-axis accelerometer with signal conditioned voltage outputs, produced by the renowned manufacturer Analog Devices Inc. This high-performance sensor is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). Its design is optimized for applications requiring a high level of accuracy and reliability across a wide temperature range.

Key Features:

  • Measurement Range: ±2 g on both the X and Y axes, making it suitable for a wide variety of motion and tilt-sensing applications.
  • Sensitivity: The ADXL202JQC provides a typical sensitivity of 1 mg/LSB, allowing for the detection of minute changes in acceleration.
  • Bandwidth: Selectable X and Y axis bandwidths of 0.5 Hz to 5 kHz via a single capacitor per axis, which can be adjusted according to application requirements.
  • Power Supply: Operates on a single 5 V supply, with a low current consumption of less than 0.7 mA, making it ideal for battery-powered devices.
  • Output: Duty cycle modulated (DCM) output that can be converted to analog voltage with a simple RC filter or directly accessed with a microprocessor.
  • Self-Test Feature: Includes a self-test capability that exercises all elements of the accelerometer to ensure the integrity of the device.
  • Temperature Range: Functions effectively across an extended temperature range from -40°C to +85°C.

Applications:

The versatility of the ADXL202JQC allows it to be used in a variety of applications, including but not limited to:

  • Vehicle dynamic controls and rollover detection
  • Robotic and industrial controls
  • Gaming and point-of-sale devices
  • Personal and sports fitness devices
  • Medical instrumentation
  • Seismic monitoring

With its robust construction and proven reliability, the ADXL202JQC from Analog Devices Inc. is a top choice for designers and engineers seeking a high-quality accelerometer for their next project.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess