The ADXL346BCCZ is a cutting-edge, low-power, three-axis MEMS accelerometer with high resolution (13-bit) measurement at up to ±16 g. Manufactured by Analog Devices Inc., this compact digital sensor offers a wealth of features that make it an ideal choice for advanced motion sensing applications.
Key Features
- High Resolution: With its 13-bit resolution, the ADXL346BCCZ can detect minute changes in acceleration, making it perfect for high-precision applications.
- Adjustable Range: Users can select between multiple g ranges (±2 g, ±4 g, ±8 g, and ±16 g), allowing for versatile use across various dynamic environments.
- Low Power Consumption: Designed for mobile applications, this accelerometer operates on low power modes, preserving battery life in portable devices.
- Data Rate Options: It supports a wide range of data rates from 0.1 Hz to 3200 Hz, providing flexibility in sampling according to the needs of the application.
- Advanced Features: It includes activity/inactivity monitoring, tap/double tap detection, free-fall detection, and more to facilitate complex motion analysis.
Applications
- Mobile devices
- Gaming systems
- Sports and health devices
- Industrial equipment
- Navigation and positioning systems
Technical Specifications
Parameter
Value
Supply Voltage
1.8V to 3.6V
Interface
I2C/SPI Digital Output
Operating Temperature
-40°C to +85°C
Package/Casing
16-Lead, 3x3x1.45mm LFCSP
The ADXL346BCCZ from Analog Devices Inc. stands out with its robust performance, making it a preferred choice for engineers and designers looking to integrate reliable motion detection in their projects. Whether it's for consumer electronics, industrial monitoring, or interactive devices, the ADXL346BCCZ delivers precise and responsive acceleration readings.