EN
  • EN
  • DE

AD9397KSTZ-100

Part No AD9397KSTZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 100MHZ DVI 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface DVI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9397
Standard Package 57
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1345359-AD9397KSTZ-100
Ultra Librarian 3D Model Ultra Librarian AD9397KSTZ-100 CAD Model

Description

AD9397KSTZ-100 High-Performance HDMI Receiver

The AD9397KSTZ-100 is a state-of-the-art HDMI receiver from Analog Devices Inc., designed to deliver high-quality video and audio streaming in a wide range of multimedia applications. This integrated circuit is engineered to provide an exceptional user experience, with support for HDMI 1.4 features and the ability to handle video resolutions up to 1080p and 60 frames per second.

Key Features:

  • High-Definition Multimedia Interface (HDMI 1.4 Compatibility): The AD9397KSTZ-100 supports HDMI 1.4 specifications, enabling it to handle advanced multimedia features such as x.v.Color™, deep color, and high-bandwidth digital content protection (HDCP 1.4).
  • Video Resolution Support: This HDMI receiver is capable of processing video signals up to 1080p resolution, ensuring crisp and clear visuals for a premium viewing experience.
  • Audio Support: The device can extract and process high-quality audio streams, including 7.1-channel surround sound, providing an immersive audio experience to complement the high-definition video.
  • Integrated Equalizer: An on-chip equalizer helps to compensate for signal loss over long cable runs, maintaining signal integrity and quality.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9397KSTZ-100 minimizes energy usage, making it suitable for energy-sensitive applications.
  • Compact Form Factor: The compact LQFP-100 package allows for integration into space-constrained designs, offering flexibility for system architects and designers.

Applications:

The versatility of the AD9397KSTZ-100 makes it an ideal choice for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital signage and video walls
  • Home theater systems
  • Professional AV equipment
  • Gaming consoles
  • Video conferencing systems

With its robust feature set and compliance with the latest HDMI standards, the AD9397KSTZ-100 from Analog Devices Inc. is a top-tier solution for developers looking to incorporate high-quality HDMI connectivity into their products. Its combination of high performance, reliability, and ease of integration makes it a valuable component in delivering an enhanced multimedia experience.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess