EN
  • EN
  • DE

LT3083IDF#TRPBF

Part No LT3083IDF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 12-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 14V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 14V
Voltage Dropout (Max) 0.42V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 50.5 µA
Current - Supply (Max) 1 mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Base Product Number LT3083
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350893-LT3083IDF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3083IDF#TRPBF CAD Model

Description

Product Overview: LT3083IDF#TRPBF

The LT3083IDF#TRPBF is a high-performance, adjustable linear voltage regulator from Analog Devices Inc., renowned for its robust design and versatile applications. This regulator is part of the LT3083 series, which is characterized by its ability to deliver up to 3A of continuous output current with a wide input voltage range. The product comes in a 12-lead DFN package, which is optimized for thermal performance and space-saving on the PCB.

Key Features

  • Adjustable Output: The LT3083IDF#TRPBF offers an adjustable output voltage from 0V to V<sub>IN - 1.2V, which provides great flexibility for various design requirements.
  • Current Output: Capable of delivering up to 3A of output current, making it suitable for a wide range of power supply applications.
  • Low Dropout Voltage: The low dropout voltage of typically 310mV at full load enhances efficiency and allows operation with minimal input-to-output voltage differential.
  • Thermal Regulation: The device is designed for optimal thermal performance, ensuring reliability and longevity even under high current operation.
  • Stability: The LT3083IDF#TRPBF is stable with a minimum of 10μF of output capacitance, which can include ceramic capacitors for space and cost savings.
  • Protection Features: It includes built-in protection features such as overcurrent protection, overtemperature protection, and reverse-battery protection.

Applications

The LT3083IDF#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Power supplies for sensitive analog and digital circuits
  • Post-regulation for switching power supplies
  • Linear power supplies
  • Battery-powered equipment
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3083IDF#TRPBF is no exception. The device is manufactured to the highest standards, ensuring reliable performance in critical applications. It is designed to meet the stringent requirements of industrial and commercial markets, offering a dependable power solution for designers and engineers.

Conclusion

The LT3083IDF#TRPBF from Analog Devices Inc. is a high-quality, adjustable linear voltage regulator that offers flexibility, efficiency, and reliability. With its robust feature set and protection mechanisms, this product is an excellent choice for a wide array of power regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9030 $51.8060
5+ $21.2538 $106.2690
8+ $20.5896 $164.7168
11+ $19.9254 $219.1794
13+ $19.2612 $250.3956
18+ $17.2687 $310.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,244 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess