EN
  • EN
  • DE

LTC1441IN8#PBF

Part No LTC1441IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP W/REF LP DUAL 8-DIP / Comparator General Purpose CMOS, TTL 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 11V, ±1V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 5.7µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15µs
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-DIP (0.300", 7.62mm)
Mounting Through Hole
Supplier Device Package 8-PDIP
Base Product Number LTC1441
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1319564-LTC1441IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1441IN8#PBF CAD Model

Description

Analog Devices Inc. LTC1441IN8#PBF Overview

The LTC1441IN8#PBF is a high-performance dual comparator from Analog Devices Inc., designed to offer precise voltage monitoring and signal comparison in a compact 8-pin DIP package. This integrated circuit is part of the LTC1441 series, which is known for its low power consumption and fast response times, making it an ideal choice for a wide range of applications including system monitoring, control systems, and portable battery-powered devices.

Key Features

  • Low Power Consumption: The LTC1441IN8#PBF operates with a very low supply current, which is typically 4.5μA, making it suitable for power-sensitive applications.
  • High Accuracy: It features an internal reference with a tight 1.182V ±1.5% threshold, ensuring precise voltage detection and monitoring.
  • Fast Response Time: With a propagation delay typically under 25μs, this comparator is capable of quick signal processing, which is critical for real-time applications.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.0V to 11V, offering flexibility in various circuit designs.
  • Integrated Features: It includes built-in hysteresis to improve noise immunity and prevent false triggering.

Applications

The LTC1441IN8#PBF is versatile and can be used in numerous applications, including:

  • Battery monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Zero-crossing detectors
  • Industrial control systems
  • Automotive electronics
  • Portable instrumentation

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC1441IN8#PBF is no exception, as it is manufactured to meet high standards, ensuring stable performance even in harsh conditions. It operates over a temperature range of 0°C to 70°C, which allows it to be used in commercial environments.

Conclusion

With its combination of low power operation, high accuracy, and fast response time, the LTC1441IN8#PBF from Analog Devices Inc. is an excellent choice for designers who require reliable voltage comparison functions without sacrificing power efficiency. Whether it's employed in simple voltage level detection or more complex signal processing tasks, this dual comparator is engineered to deliver consistent performance and enhance the functionality of electronic systems.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess