EN
  • EN
  • DE

LTC6226HS6#TRMPBF

Part No LTC6226HS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 180V/µs
Gain Bandwidth Product 420 MHz
-3db Bandwidth 330 MHz
Current - Input Bias 8.4 µA
Voltage - Input Offset 20 µV
Current - Supply 5.5mA
Current - Output / Channel 64 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6226
Other Names 505-LTC6226HS6#TRMPBFCT,161-LTC6226HS6#TRMPBFCT,-2735-LTC6226HS6#TRMPBFCT,-2735-LTC6226HS6#TRMPBFDKR,505-LTC6226HS6#TRMPBFTR,161-LTC6226HS6#TRMPBFTR,505-LTC6226HS6#TRMPBFDKR,161-LTC6226HS6#TRMPBFCT,-2735-LTC6226HS6#TRMPBFTR,161-LTC6226HS6#TRMPBFDKR,161-LTC6226HS6#TRMPBFDKR,161-LTC6226HS6#TRMPBFTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260577-LTC6226HS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6226HS6#TRMPBF CAD Model

Description

LTC6226HS6#TRMPBF - High Speed Operational Amplifier

The LTC6226HS6#TRMPBF from Analog Devices Inc. is a high-performance, single operational amplifier that delivers fast settling times and low distortion, making it an ideal choice for high-speed signal conditioning and data acquisition systems. It is part of a family of unity-gain stable, rail-to-rail output operational amplifiers that feature an extended temperature range and come in a compact package.

Key Features:

  • High Speed: With a gain bandwidth product of 500MHz and a slew rate of 1000V/μs, the LTC6226HS6#TRMPBF is designed to handle high-frequency signals with precision.
  • Low Distortion: The operational amplifier provides excellent AC performance with low harmonic distortion, making it suitable for high-fidelity audio applications and high-speed signal processing.
  • Rail-to-Rail Output: The device can swing its output voltage close to both supply rails, maximizing the dynamic range in single or split supply systems.
  • Power Efficiency: With a supply current of just 6.3mA, the LTC6226HS6#TRMPBF is optimized for low-power applications without sacrificing performance.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh conditions.
  • Compact Packaging: Available in a 6-lead SOT-23 package, the LTC6226HS6#TRMPBF is suitable for space-constrained applications.

Applications:

The LTC6226HS6#TRMPBF is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • ADC/DAC buffer
  • Video and RF amplification
  • Telecommunications
  • Active filters
  • Medical instrumentation

With its exceptional speed and performance, the LTC6226HS6#TRMPBF from Analog Devices Inc. is a robust choice for engineers and designers looking to improve the performance of their high-speed systems. Whether it's for professional audio equipment, medical devices, or communication infrastructure, this operational amplifier is engineered to deliver reliable and high-quality signal amplification.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5142 $73.5426
5+ $20.1143 $100.5715
8+ $19.4857 $155.8856
11+ $18.8571 $207.4281
14+ $18.2286 $255.2004
19+ $16.3428 $310.5132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess