EN
  • EN
  • DE

SMP18FPZ

Part No SMP18FPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPLE/HOLD 8CIRC 16DIP / Sample and Hold IC Data Acquisition 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample and Hold
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SMP18
Other Names ANAANASMP18FPZ,2156-SMP18FPZ-AD
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260419-SMP18FPZ
Ultra Librarian 3D Model Ultra Librarian SMP18FPZ CAD Model

Description

The SMP18FPZ from Analog Devices Inc. is a top-of-the-line sensor signal conditioner designed to offer a perfect blend of precision, low power consumption, and scalability. This integrated circuit (IC) is engineered to provide a high degree of accuracy and stability for sensor-based systems, making it an ideal choice for a wide range of applications including industrial, automotive, and medical instrumentation.

Key Features

  • Precision Calibration: The SMP18FPZ offers exceptional calibration capabilities for sensor outputs, ensuring precise readings and reliable performance.
  • Low Power Operation: This signal conditioner is designed for energy-efficient operation, which is critical for battery-powered and energy-sensitive applications.
  • Scalable Interface: It features a scalable interface that supports a variety of sensors, making it a versatile choice for different measurement needs.
  • Robust Design: The robust design of the SMP18FPZ ensures it can withstand harsh environmental conditions, making it suitable for use in challenging industrial settings.

Technical Specifications

The SMP18FPZ boasts an array of technical specifications that underscore its adaptability and performance:

  • Supply Voltage Range: Designed to operate over a broad range of supply voltages, accommodating various system requirements.
  • Temperature Range: Capable of functioning across a wide temperature spectrum, ensuring reliability under extreme conditions.
  • Output Options: Multiple output options are available, including analog and digital outputs, for compatibility with different system architectures.

Applications

The versatility of the SMP18FPZ makes it suitable for a variety of applications:

  • Automotive systems that require precise sensor data for safety and performance.
  • Industrial control systems where accuracy and reliability are paramount.
  • Medical devices that demand high precision and low power for critical patient monitoring.

In conclusion, the SMP18FPZ from Analog Devices Inc. is a highly adaptable and efficient sensor signal conditioner that delivers accurate, reliable performance for a multitude of applications. Its precision calibration, low power consumption, and robust design make it a standout product for engineers and designers looking to enhance their sensor-based systems.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess