EN
  • EN
  • DE
  • IT

EVAL-AD7280AEDZ

Part No EVAL-AD7280AEDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD7280
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Power Management, Battery Monitor
Embedded No
Utilized IC / Part AD7280A
Secondary Attributes SPI Interface
Supplied Contents Board(s)
Win Source Part Number 767297-EVAL-AD7280AEDZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD7280AEDZ
Introduction Date April 22, 2011
ECCN EAR99
Country of Origin Ireland
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7280AEDZ CAD Model

Description

EVAL-AD7280AEDZ - Battery Monitoring System Evaluation Board by Analog Devices Inc.

The EVAL-AD7280AEDZ is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and assessment of the AD7280A, a high-precision, lithium-ion battery monitoring system. This product is specifically engineered for applications that require precise monitoring of multiple battery cells, making it an ideal solution for electric vehicles, energy storage systems, and other battery-powered applications.

The AD7280A device itself is a stacked lithium-ion battery monitoring system that can measure the voltage of up to six cells in series. The EVAL-AD7280AEDZ board allows users to interface with the AD7280A through a variety of connection options, providing a flexible platform for development and prototyping.

Key features of the EVAL-AD7280AEDZ include:

  • High-Accuracy Monitoring: The AD7280A offers exceptional accuracy in voltage measurement for each cell, ensuring reliable performance and safety in critical applications.
  • Daisy-Chain Capability: Multiple AD7280A devices can be daisy-chained together to monitor more than six cells, providing scalability for larger battery systems.
  • Temperature Monitoring: In addition to voltage measurement, the system is capable of measuring temperature, which is vital for maintaining optimal battery performance and longevity.
  • Isolation: The evaluation board includes necessary circuitry to provide isolation between the high-voltage battery stack and the low-voltage controller circuitry.
  • Flexible Interface: The board supports a variety of communication interfaces, including SPI, allowing for easy integration with microcontrollers and other digital systems.
  • Comprehensive Evaluation Tools: Analog Devices Inc. provides software tools and documentation to assist developers in utilizing the full capabilities of the AD7280A on the EVAL-AD7280AEDZ evaluation board.

The EVAL-AD7280AEDZ is not only a testament to Analog Devices Inc.'s commitment to quality and innovation but also an indispensable tool for engineers and designers working on advanced battery management systems. With its robust feature set and user-friendly design, this evaluation board is a perfect starting point for developing sophisticated battery monitoring solutions that meet the stringent demands of modern energy systems.

You May Also Be Interested in

Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TRF3765-F / TRF3765 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR SN65LVDS31/LVDS32 / SN65LVDS31, SN65LVDS32 LVDS, Serial to Parallel Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC722LP3E / HMC722LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess