EN
  • EN
  • DE

EVAL-ADCMP561BRQZ

Part No EVAL-ADCMP561BRQZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION ADCMP561BRQZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Comparator
Utilized IC / Part ADCMP561
Supplied Contents Board(s)
Win Source Part Number 767783-EVAL-ADCMP561BRQZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP561
Introduction Date February 16, 2004
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP561BRQZ CAD Model

Description

EVAL-ADCMP561BRQZ - High-Speed Comparator Evaluation Board

The EVAL-ADCMP561BRQZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the performance and features of the ADCMP561, a high-speed comparator with a latch function and reduced swing ECL outputs. This evaluation board provides engineers and designers with a robust platform to test and analyze the ADCMP561's capabilities in various applications that require high-speed signal comparison, such as data acquisition systems, clock and data recovery circuits, and pulse detection systems.

Key Features of the ADCMP561 Comparator

  • High-Speed Operation: The ADCMP561 comparator is capable of fast propagation delay, making it suitable for high-frequency applications where timing accuracy is critical.
  • Latch Function: It includes a latch feature that allows users to hold the comparator's output stable at any given moment, which is useful for time-domain multiplexing and precise timing measurements.
  • Reduced Swing ECL Outputs: The reduced swing Emitter Coupled Logic (ECL) outputs facilitate lower power consumption while maintaining high-speed operation, and they are compatible with various ECL systems.
  • Single Supply Operation: This device operates from a single supply voltage, simplifying the power supply design and reducing system complexity.

Advantages of Using EVAL-ADCMP561BRQZ

  • Easy to Use: The evaluation board comes with all necessary components and interfaces, providing a plug-and-play experience for quick and efficient testing.
  • Flexible Testing: Multiple test points and connectors are available on the board, enabling users to easily interface with external equipment and analyze various parameters under different conditions.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes, to assist users in maximizing the board's potential.
  • Support and Community: Users have access to Analog Devices' extensive support network and community forums, where they can share insights, ask questions, and get expert advice.

The EVAL-ADCMP561BRQZ evaluation board is an essential tool for engineers who need to perform high-speed comparisons with precision and reliability. Its robust design and comprehensive features make it an excellent platform for developing and testing applications that require the utmost speed and accuracy in signal processing.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess