EN
  • EN
  • DE

HMC168C8TR

Part No HMC168C8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL CERAMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
RF Type General
Frequency 4.5GHz ~ 8GHz
Number of Mixers 1
Noise Figure 8.2dB
Secondary Attributes Up/Down Converter
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 714365-HMC168C8TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC168
Introduction Date December 27, 2016
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian HMC168C8TR CAD Model

Description

The HMC168C8TR from Analog Devices Inc. is a state-of-the-art integrated circuit that serves as a critical component in a wide range of electronic applications. This high-performance product is designed to meet the rigorous demands of modern technology, providing both reliability and efficiency.

Key Features

  • High Frequency Operation: The HMC168C8TR operates at a frequency range that enables its use in high-speed communication systems and sophisticated signal processing applications.
  • Low Power Consumption: Despite its high performance, the device is engineered to consume minimal power, making it ideal for portable and battery-powered applications.
  • Compact Form Factor: The compact size of the HMC168C8TR allows for its integration into space-constrained designs, without compromising on functionality.
  • Precision and Accuracy: Precision is paramount in electronic components, and the HMC168C8TR delivers with its accurate and stable performance.
  • Robust Temperature Range: This product is designed to operate effectively across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the HMC168C8TR makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunications
  • Military and Aerospace Electronics
  • Test and Measurement Equipment
  • Wireless Infrastructure
  • Medical Imaging Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC168C8TR is no exception. It is manufactured to the highest standards, ensuring that each unit meets the company's stringent specifications for performance and reliability. Customers can trust in the HMC168C8TR for their critical applications, knowing that it comes from a leader in the semiconductor industry.

Ordering Information

The HMC168C8TR is available for order now. It comes in a tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $504.4777 $504.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess