EN
  • EN
  • DE

HMC220AMS8ETR

Part No HMC220AMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 5-12GHZ UP/DWN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type General Purpose
Frequency 5GHz to 12GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 144005-HMC220AMS8ETR
Family Name HMC220A
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC220AMS8ETR CAD Model

Description

Product Overview: HMC220AMS8ETR by Analog Devices Inc.

The HMC220AMS8ETR is a high-performance, double-balanced mixer product from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This device is part of the Hittite Microwave Corporation product family which has been integrated into Analog Devices. The HMC220AMS8ETR is designed to provide excellent RF performance in a wide range of applications, including cellular/PCS/3G, ISM, microwave radio, and test instrumentation.

Key Features

  • Frequency Range: The device operates over a broad frequency range, with the RF and LO frequencies from 1.7 GHz to 4.2 GHz and the IF frequency from DC to 1.5 GHz. This allows for versatile use in various signal processing tasks.
  • Conversion Loss: The HMC220AMS8ETR boasts a low conversion loss, which enhances the overall efficiency of the signal conversion process.
  • LO/RF Isolation: It offers excellent LO to RF isolation, minimizing leakage between the local oscillator and the radio frequency signal paths, which is crucial for maintaining signal integrity.
  • Package: The mixer is housed in a compact, surface-mount MSOP8 package, which is conducive to space-constrained applications and helps in achieving a compact design for the end product.
  • RoHS Compliant: In line with environmental guidelines, the product is RoHS compliant, ensuring that it meets the latest standards for restriction of hazardous substances.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave & VSAT Radios
  • Test Equipment & Sensors
  • IF & RF Processing

The HMC220AMS8ETR is built to deliver a mix of high performance, reliability, and versatility. Its robust design and adherence to rigorous industry standards make it an ideal choice for engineers and designers looking to integrate a dependable mixer into their RF and microwave systems. Analog Devices Inc.'s commitment to quality ensures that the HMC220AMS8ETR is not just a component but a cornerstone for high-performance signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess