EN
  • EN
  • DE
  • IT

HMC349AMS8GETR

Part No HMC349AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC GAAS MESFET SW SPDT 8MSOP / RF Switch SPDT 100MHz to 4GHz 42dB 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 4GHz
Isolation @ Frequency 50dB @ 3GHz (typ)
Insertion Loss @ Frequency 1.2dB @ 3GHz
IIP3 53dBm (typ)
Circuit SPDT
P1dB 34dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 8-MSG
Win Source Part Number 017001-HMC349AMS8GETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC349AMS8G
ECCN EAR99
Country of Origin Malaysia, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC349AMS8GETR CAD Model

Description

The HMC349AMS8GETR, crafted by the renowned Analog Devices Inc., is a high-performance Radio Frequency (RF) switch that is designed to cater to a wide range of applications, including but not limited to wireless infrastructure, test equipment, and satellite communications. This product stands out in the market due to its exceptional combination of low insertion loss and high isolation, making it an ideal choice for signal routing and other RF applications where minimal signal loss and high signal integrity are critical.

Key Features

  • Frequency Range: The HMC349AMS8GETR operates over a broad frequency range, supporting DC to 4 GHz applications, which makes it versatile for various RF signal routing needs.
  • Low Insertion Loss: With its low insertion loss, this switch ensures minimal attenuation of the signal as it passes through, preserving signal strength and quality.
  • High Isolation: The device offers high isolation between ports, preventing signal leakage and ensuring that signals are routed accurately without interference from other channels.
  • Non-Reflective Design: The switch's non-reflective design minimizes signal reflections, which is crucial for maintaining signal integrity in RF systems.
  • Single Supply Voltage: It operates on a single positive supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Surface Mount Package: The HMC349AMS8GETR comes in an MSOP8G (Mini Small Outline Package), which is suitable for surface mount technology, allowing for efficient use of PCB space.
  • RoHS Compliant: This product adheres to the RoHS directive, making it environmentally friendly by avoiding the use of certain hazardous substances in its manufacture.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Fiber Optic Systems
  • Military and Space

The HMC349AMS8GETR from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable RF components. Its performance characteristics make it an essential component for any application requiring precise RF signal routing with minimal loss and maximum isolation.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 3.8GHZ 6MINIM
Lowest to $0.5326
Analog Devices Inc.
IC RF SWITCH SP8T 2.5GHZ 24QSOP / RF Switch IC General Purpose SP8T 2.5 GHz 50Ohm 24-QSOP
Lowest to $16.1506
Analog Devices Inc.
IC RF SWITCH 8GHZ 16SMT
Lowest to $117.4738
Infineon Technologies
IC RF SWITCH SPDT 5GHZ TSNP10-1
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN / RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Lowest to $4.6918
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ DIE 1=2PC
Lowest to $22.8180
Hirose Electric Co Ltd
IC RF SWITCH COAX / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ 8MSOP / RF Switch IC WiMAX / WiBro SPDT 4 GHz 50Ohm 8-MSOP
Lowest to $24.3844
Analog Devices Inc.
IC RF SWITCH SP4T 4GHZ 16QFN
Lowest to $1.6315

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5486 $52.3888
19+ $5.3732 $102.0908
29+ $5.2053 $150.9537
40+ $5.0374 $201.4960
52+ $4.8695 $253.2140
69+ $4.3657 $301.2333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess