EN
  • EN
  • DE

HMC524ALC3BTR

Part No HMC524ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 12SMD / RF Mixer IC 22GHz ~ 32GHz 12-CLCC (2.9x2.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 22GHz ~ 32GHz
Number of Mixers 2
Mounting SMD (SMT)
Package / Case 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Base Product Number HMC524
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3749-2,HMC524ALC3BTR-ND,1127-3749-1,1127-3749-6
Standard Package 100
Win Source Part Number 1016748-HMC524ALC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC524ALC3BTR CAD Model

Description

Analog Devices Inc. HMC524ALC3BTR RF Mixer

The HMC524ALC3BTR from Analog Devices Inc. is a high-performance, double-balanced mixer designed to provide exceptional RF and IF frequency mixing solutions. This device is part of Analog Devices' Hittite Microwave Products, renowned for their precision and quality in signal processing components. The HMC524ALC3BTR is an ideal choice for a wide range of applications including wireless infrastructure, test and measurement equipment, and military systems.

This RF mixer is capable of operating over a wide frequency range, which makes it incredibly versatile for various RF applications. The RF and LO frequency ranges from 6 GHz to 16 GHz, while the IF frequency covers DC to 3.5 GHz, providing a broad spectrum of mixing capabilities. The HMC524ALC3BTR is designed to handle a wide range of LO drive levels, which allows for flexibility in system design and optimization.

The mixer's conversion loss is typically 9 dB, which ensures efficient signal processing with minimal loss, and it boasts an excellent LO to RF isolation of 25 dB, which helps to minimize interference and maintain signal integrity. The input IP3 is a robust 21 dBm, providing good linearity and enabling the mixer to perform well even in environments with high signal levels.

One of the key features of the HMC524ALC3BTR is its compact form factor. Packaged in a 3x3 mm QFN package, it is designed for space-constrained applications without compromising on performance. This small footprint is particularly beneficial in densely populated PCBs where space is at a premium.

For ease of integration into various systems, the HMC524ALC3BTR also offers a single positive supply voltage, simplifying power supply design. It is also RoHS compliant and available in tape and reel packaging, which facilitates large-scale manufacturing and ensures compliance with environmental regulations.

In summary, the HMC524ALC3BTR from Analog Devices Inc. is a top-tier RF mixer that combines wide frequency range, high performance, and compact design, making it a valuable component for engineers looking to create sophisticated RF systems with high reliability and efficiency.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.4405 $79.4405
2+ $76.9580 $153.9160
3+ $74.4755 $223.4265
4+ $71.9930 $287.9720
5+ $64.5454 $322.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess