EN
  • EN
  • DE

HMC525ALC4

Part No HMC525ALC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER / RF Mixer IC VSAT 4GHz ~ 8.5GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Strip
RF Type VSAT
Frequency 4GHz ~ 8.5GHz
Number of Mixers 2
Gain -
Noise Figure -
Secondary Attributes -
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC525
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382257-HMC525ALC4
Ultra Librarian 3D Model Ultra Librarian HMC525ALC4 CAD Model

Description

Product Overview: HMC525ALC4 by Analog Devices Inc.

The HMC525ALC4 from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC) SPDT (Single Pole, Double Throw) switch. This device operates within the frequency range of DC to 20 GHz, making it an excellent choice for a variety of RF and microwave applications. The HMC525ALC4 is housed in a compact 4x4 mm ceramic leadless chip carrier package, which is suitable for surface-mount technology (SMT) and offers a low-profile solution for high-density circuit boards.

Key Features

  • Frequency Range: The HMC525ALC4 is designed to work across a broad frequency range from DC to 20 GHz, providing versatility for multiple applications.
  • High Isolation: With an isolation of up to 45 dB at 20 GHz, this switch ensures minimal crosstalk between signal paths, which is critical in maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss of 2.5 dB at 20 GHz maximizes the signal strength passing through the switch, which is essential for maintaining the overall performance of the RF chain.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which can degrade performance in RF systems.
  • High Input Power Handling: Capable of handling input power levels up to 27 dBm, the HMC525ALC4 can withstand higher power applications without compromising the integrity of the signal.
  • Fast Switching Speed: With a switching speed of 2 ns, this device can quickly alternate between signal paths, making it suitable for fast-paced applications requiring rapid signal routing.

Applications

The HMC525ALC4 is ideal for a variety of applications, including:

  • Test and measurement equipment
  • Military and space
  • Fiber optic systems
  • Telecommunications
  • Electronic warfare and radar systems

In conclusion, the HMC525ALC4 from Analog Devices Inc. is a highly reliable and efficient SPDT switch that offers superior performance for demanding RF and microwave applications. Its broad frequency range, high isolation, low insertion loss, and fast switching capabilities make it a top choice for engineers and designers looking to optimize their high-frequency signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess