EN
  • EN
  • DE

HMC557ALC4

Part No HMC557ALC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 24-terminal ceramic leadless chip carrier package | IC MIXER FUNDAMENTAL 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type WiMax
Frequency 2.5GHz ~ 7GHz
Number of Mixers 1
Noise Figure 8.5dB
Manufacturer Package 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Family Part Number HMC557
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181400-HMC557ALC4
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC557ALC4 CAD Model

Description

Product Overview: HMC557ALC4

The HMC557ALC4, crafted by the renowned semiconductor company Analog Devices Inc., stands as a high-performance, wideband Double-Balanced Mixer. Designed to cater to the needs of RF and microwave applications, this device integrates seamlessly into a variety of systems, including but not limited to point-to-point radios, test equipment, and military applications.

Key Features and Benefits

  • Wide Frequency Range: The HMC557ALC4 operates over an extensive frequency range, making it a versatile component for various frequency conversion applications. Its RF and LO frequency ranges from 6 GHz to 26 GHz, while the IF frequency spans from DC to 5 GHz.
  • High Isolation: With excellent isolation between its ports, the mixer minimizes signal leakage and maintains signal integrity. This characteristic is crucial for applications where clean signal processing is mandatory.
  • Passive Design: As a passive mixer, it does not require a DC power supply, which simplifies the design and reduces power consumption of the overall system.
  • Conversion Loss: The device boasts a moderate conversion loss, delivering efficient signal conversion without significant degradation.
  • Package: Housed in a compact 4x4 mm LCC package, the HMC557ALC4 is designed for space-constrained applications while still offering robust performance.

Applications

The HMC557ALC4 is highly suited for a broad spectrum of applications. Its high-frequency operation is ideal for modern high-speed data communication systems. In the realm of defense, it can be utilized in electronic warfare and radar systems, where its wideband capabilities and high isolation are particularly beneficial. Additionally, its performance makes it a strong candidate for integration into test and measurement equipment, providing reliable and accurate frequency conversion for precise testing procedures.

With its combination of wide frequency range, high isolation, and passive operation, the HMC557ALC4 from Analog Devices Inc. is a compelling solution for designers looking to enhance their RF and microwave systems with a high-quality, reliable mixer component.

You May Also Be Interested in

Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $75.3473 $150.6946
3+ $72.9167 $218.7501
4+ $70.4861 $281.9444
5+ $63.1945 $315.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,496 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess