EN
  • EN
  • DE

HMC557ALC4TR

Part No HMC557ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 24-terminal ceramic leadless chip carrier package | IC MIXER FUNDAMENTAL 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type WiMax
Frequency 2.5GHz ~ 7GHz
Number of Mixers 1
Noise Figure 8.5dB
Manufacturer Package 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Family Part Number HMC557
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181401-HMC557ALC4TR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC557ALC4TR CAD Model

Description

The HMC557ALC4TR from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer product designed to meet the demanding needs of modern wireless communication systems. This high-performance, double-balanced mixer comes in a compact 4x4 mm QFN (Quad Flat No-leads) package, which makes it an ideal choice for space-constrained applications.

As part of Analog Devices' Hittite Microwave product line, the HMC557ALC4TR operates over a wide frequency range, making it suitable for various applications such as point-to-point and point-to-multipoint radios, test equipment, and military end-uses. It is designed to provide excellent LO (Local Oscillator) to RF and LO to IF (Intermediate Frequency) isolation, which minimizes the potential for unwanted feedthrough signals.

The HMC557ALC4TR features a wide IF bandwidth and can be used in both upconversion and downconversion applications. It boasts a high dynamic range, which allows it to handle weak and strong signals with high linearity. This ensures clear signal transmission and reception, which is critical in high-performance communication systems.

The mixer's robust design allows it to operate over a broad temperature range, ensuring reliable performance even in harsh environmental conditions. Moreover, the HMC557ALC4TR is RoHS compliant, adhering to the latest environmental standards and regulations for electronic components.

Key Specifications:

  • Frequency Range: Broadband performance across multiple frequency bands
  • Conversion Loss: Optimized for low conversion loss to maximize signal integrity
  • Isolation: High LO to RF and LO to IF isolation to minimize crosstalk
  • Package: 4x4 mm QFN package suitable for compact designs
  • Temperature Range: Capable of operating over an extended temperature range
  • Compliance: RoHS compliant, ensuring environmental safety

Whether you are developing infrastructure for 5G networks, satellite communications, or sophisticated radar systems, the HMC557ALC4TR provides the performance and reliability that engineers and designers have come to expect from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3693 $73.3693
2+ $60.2005 $120.4010
3+ $58.3192 $174.9576
4+ $56.4380 $225.7520
5+ $54.5567 $272.7835
7+ $48.9129 $342.3903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess