EN
  • EN
  • DE

HMC980LP4ETR

Part No HMC980LP4ETR
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC ACTIVE BIAS CONTROLLER 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Current Biasing PMIC 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC980
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1191-1, 1127-1191-2, 1127-1191-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920543-HMC980LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC980LP4ETR CAD Model

Description

Introducing the HMC980LP4ETR from Analog Devices Inc.

The HMC980LP4ETR is a highly sophisticated, active bias controller designed to set and control the gate voltage of an external amplifier, ensuring optimal performance and reliability. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is engineered to provide a precise solution for biasing RF and microwave amplifiers.

This state-of-the-art component is housed in a compact 4x4 mm QFN package, making it an excellent choice for space-constrained applications. Its design is focused on delivering consistent and stable operation across a wide range of temperatures and power levels, ensuring that the amplifier it controls operates within its optimal parameters.

Key Features and Benefits:

  • Automatic Gate Voltage Adjustment: The HMC980LP4ETR actively monitors and adjusts the gate voltage of the amplifier to maintain a constant bias current, compensating for variations due to temperature changes or process shifts.
  • Fast Response Time: With its rapid response to changes in operating conditions, this bias controller helps to protect the amplifier from potential damage caused by overcurrent conditions.
  • Integrated Voltage Regulators: The device includes built-in LDO (Low Dropout) regulators for both positive and negative gate voltages, simplifying the power supply design and reducing the need for external components.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying integration into different system designs.
  • Digital Enable Pin: The inclusion of a digital enable pin allows for easy on/off control, enabling power-saving modes and allowing the device to be seamlessly integrated into power management schemes.

The HMC980LP4ETR is ideal for use in a variety of applications, including cellular infrastructure, microwave radios, military and space, and broadband communications systems. Its robust design and versatile features make it a critical component for ensuring the high performance and longevity of RF and microwave amplifiers.

With Analog Devices Inc.'s reputation for quality and innovation, the HMC980LP4ETR represents a reliable and efficient solution for your amplifier biasing needs, ensuring that your products perform at their best in even the most demanding situations.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.3732 $125.3732
2+ $121.1941 $242.3882
3+ $108.6568 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess