EN
  • EN
  • DE

IA82510PLC28IR2

Part No IA82510PLC28IR2
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description IC ASYNCHRONOUS SERIAL CTRL / Serial Communication Controller Serial Interface 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Controller
Interface Serial
Operating Supply Current 1.12mA
Operating Temperature Range -40°C ~ 85°C
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 776271-IA82510PLC28IR2
Popularity Medium
Supply and Demand Status Limited
Family Name IA82510
Country of Origin Taiwan, United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian IA82510PLC28IR2 CAD Model

Description

Product Overview: IA82510PLC28IR2

The IA82510PLC28IR2 is a cutting-edge integrated circuit component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is designed to cater to a wide array of applications, including industrial automation, communication systems, and precision instrumentation.

Key Features

  • High Precision: Analog Devices is renowned for its precision technology, and the IA82510PLC28IR2 is no exception. It offers accurate signal processing capabilities, which are essential for critical applications.
  • Robust Performance: Engineered to operate reliably under challenging conditions, this component can withstand a variety of environmental stresses, ensuring consistent performance.
  • Low Power Consumption: With an emphasis on energy efficiency, the IA82510PLC28IR2 is designed to maintain low power consumption, making it ideal for portable and remote applications.
  • Integration: The product features a high level of integration, reducing the need for additional components and simplifying the design process for system developers.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • Medical Devices
  • Precision Measurement Instruments

Technical Specifications

The IA82510PLC28IR2 from Analog Devices Inc. is built with advanced semiconductor technology, ensuring that it meets the stringent requirements of modern electronic systems. While the detailed technical specifications are available upon request or through the official Analog Devices datasheets, key attributes include a wide operating temperature range, high signal integrity, and compatibility with various signal types.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that adhere to industry standards. The IA82510PLC28IR2 is subjected to rigorous testing and quality control measures to ensure its reliability and longevity in the field.

Ordering Information

For purchasing and detailed ordering information regarding the IA82510PLC28IR2, customers should contact Analog Devices Inc. or authorized distributors. Product availability, pricing, and delivery details can be obtained to ensure a seamless procurement process.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3606 $75.3606
2+ $61.8343 $123.6686
3+ $59.9020 $179.7060
4+ $57.9697 $231.8788
5+ $56.0374 $280.1870
6+ $50.2404 $301.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,274 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess