EN
  • EN
  • DE

LT1109ACN8-5#PBF

Part No LT1109ACN8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A (Switch) 8-DIP (0.300", 7.62mm)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878335-LT1109ACN8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1109ACN8-5#PBF CAD Model

Description

Product Overview: LT1109ACN8-5#PBF from Analog Devices Inc.

The LT1109ACN8-5#PBF is a high-quality voltage converter component manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This device is specifically engineered to provide reliable and efficient voltage conversion in a variety of electronic applications.

Key Features

  • Fixed Output Voltage: This model comes with a fixed 5V output, which is ideal for standard digital and analog circuits that require a stable voltage level for optimal operation.
  • Step-Up Converter: The LT1109ACN8-5#PBF is a step-up (boost) DC-DC converter, which means it can increase the input voltage to a higher output voltage, making it perfect for applications where the power source has a lower voltage than required by the load.
  • Versatility: It can be used with multiple input sources, such as batteries or low-voltage power supplies, providing great flexibility in design and application.
  • Low Quiescent Current: The device features a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered devices where power conservation is critical.
  • High Efficiency: With its high conversion efficiency, the LT1109ACN8-5#PBF ensures minimal power loss during the voltage conversion process, which is essential for maintaining long battery life and reducing heat generation in electronic systems.
  • Easy Integration: The 8-pin PDIP package allows for straightforward integration into a wide range of electronic circuits, providing a compact and practical solution for voltage regulation needs.

Applications

The LT1109ACN8-5#PBF is ideal for a variety of applications, including:

  • Portable electronic devices
  • Battery-powered equipment
  • Energy harvesting systems
  • Low-power wireless modules
  • Microcontroller power supplies

With its robust design and reliable performance, the LT1109ACN8-5#PBF from Analog Devices Inc. is an excellent choice for designers looking for a fixed 5V step-up voltage converter. Its ease of use, efficiency, and versatility make it a go-to component for powering a diverse range of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess