EN
  • EN
  • DE

LT1497CS8#TR

Part No LT1497CS8#TR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Feedback Amplifier 2 Circuit - 8-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878425-LT1497CS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1497CS8#TR CAD Model

Description

Analog Devices Inc. LT1497CS8#TR - Operational Amplifier

The LT1497CS8#TR from Analog Devices Inc. is a high-performance, dual operational amplifier (op-amp) that is designed to cater to a wide array of applications requiring precision and reliability. This op-amp is part of the Linear Technology product line, which is known for its robust design and exceptional signal processing capabilities.

Encased in an 8-lead SOIC package, the LT1497CS8#TR is versatile and compact, making it an ideal choice for space-constrained applications. It operates over a supply range of ±2.5V to ±15V, providing designers with a flexible power scheme suitable for both single and dual supply operations. The device is also fully specified at ±5V, making it a perfect fit for low-voltage applications.

With a slew rate of 7V/μs and a gain bandwidth product of 7MHz, the LT1497CS8#TR is capable of handling high-speed signals without significant distortion. This makes it an excellent choice for applications such as active filters, integrators, or any circuit requiring good transient response. Its input offset voltage of 300μV max and input bias current of 250nA max ensure a high degree of accuracy in signal amplification, which is crucial for precision instrumentation and data acquisition systems.

The device features a low input noise voltage of 12nV/√Hz at 1kHz, which is beneficial for audio applications and other sensitive signal processing tasks where noise can be a critical factor. Furthermore, the LT1497CS8#TR offers a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) that exceed 86dB, providing stable operation even in environments with fluctuating power supplies or common-mode signals.

Designed with protection in mind, the LT1497CS8#TR includes output short-circuit protection, which safeguards the device during fault conditions. Additionally, the operational amplifier is specified for operation from 0°C to 70°C, with an extended industrial temperature range version available, ensuring reliable performance across diverse environmental conditions.

Whether it's for high-performance audio, sensor interfaces, or any other precision analog circuitry, the LT1497CS8#TR from Analog Devices Inc. offers a balance of speed, precision, and reliability, making it a smart choice for your next design project.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,433 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess