EN
  • EN
  • DE

LT1963AIFE#PBF

Part No LT1963AIFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT1963
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878536-LT1963AIFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963AIFE#PBF CAD Model

Description

Product Overview: LT1963AIFE#PBF

The LT1963AIFE#PBF is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., one of the leading names in the semiconductor industry. This state-of-the-art voltage regulator offers a perfect solution for applications requiring low noise, fast transient response, and low dropout voltage.

Key Features

  • Low Dropout Voltage: The LT1963AIFE#PBF boasts a low dropout voltage, which enhances its efficiency and makes it ideal for scenarios where the input voltage is very close to the output voltage.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can easily handle high-demand applications.
  • Adjustable Output: Users can adjust the output voltage from 1.21V to 20V, providing a versatile range that can cater to various requirements.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.
  • Low Noise: With its optimized design for low noise operation, this regulator is particularly suitable for sensitive applications such as audio or RF circuits.
  • Fast Transient Response: The LT1963AIFE#PBF responds quickly to changes in load, ensuring stable output even during rapid load fluctuations.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against excessive currents and temperatures, contributing to the overall longevity and reliability of the regulator.

Applications

The LT1963AIFE#PBF is highly versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for digital signal processors (DSPs)
  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low noise instrumentation

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LT1963AIFE#PBF is no exception. It is designed to meet the rigorous standards of performance and durability that customers have come to expect from Analog Devices products. Whether for industrial, commercial, or high-end consumer markets, this linear regulator is engineered to deliver top-notch performance and reliable operation.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7700 $58.8500
11+ $9.6575 $106.2325
17+ $9.3557 $159.0469
23+ $9.0539 $208.2397
29+ $8.7521 $253.8109
39+ $7.8467 $306.0213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess