EN
  • EN
  • DE

LT3009ESC8-1.5#TRMPBF

Part No LT3009ESC8-1.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Sp-Linreg 20Ma, 3Ua Iq Ldo Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Dropout Voltage 280 mV
Lead Free Lead Free
Max Input Voltage 20 V
Max Operating Temperature 125 °C
Min Current Limit 22 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 3 µA
Output Current 20 mA
Output Voltage 1.5 V
Output Voltage Accuracy 2 %
Polarity Positive
Power Supply Rejection Ratio (PSRR) 67 dB
Quiescent Current 6 µA
RoHS Compliant
Win Source Part Number 1140598-LT3009ESC8-1.5#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3009ESC8-1.5#TRMPBF CAD Model

Description

Product Overview: LT3009ESC8-1.5#TRMPBF

The LT3009ESC8-1.5#TRMPBF is a high-quality, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output voltage of 1.5V with an impressive level of precision and stability. This component is part of Analog Devices' extensive range of power management solutions, tailored for applications requiring efficient and reliable voltage regulation.

Key Features

  • Low Dropout Voltage: The device offers a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, enhancing the overall power efficiency of the system.
  • High Output Accuracy: With tight output voltage accuracy, this regulator is ideal for sensitive applications where a precise voltage is critical for performance.
  • Low Quiescent Current: It features an exceptionally low quiescent current, making it suitable for battery-powered devices and other applications where power conservation is crucial.
  • Thermal Protection: The LT3009ESC8-1.5#TRMPBF includes thermal shutdown protection to safeguard the device from overheating, thereby ensuring long-term reliability.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the amount of required external components and saving board space.

Applications

This LDO is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microprocessor and microcontroller power supplies
  • Wireless and RF systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3009ESC8-1.5#TRMPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Additionally, the device is available in a small, surface-mount SOT-223 package, which is ideal for compact circuit designs.

Environmental Compliance

The product is also compliant with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by restricting the use of certain hazardous materials in its construction.

Whether you're developing cutting-edge technology or looking for a reliable power management solution for existing applications, the LT3009ESC8-1.5#TRMPBF from Analog Devices Inc. offers the performance and dependability you need.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4077 $51.1155
36+ $2.7960 $100.6560
56+ $2.7087 $151.6872
77+ $2.6213 $201.8401
99+ $2.5339 $250.8561
133+ $2.2718 $302.1494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess