EN
  • EN
  • DE

LT3015MPMSE-5#PBF

Part No LT3015MPMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Neg -5V 1.5A Automotive 12-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Dropout Voltage 310 mV
Max Input Voltage -1.8 V
Maximum Operating Temperature 125 °C
Min Current Limit 1.7 A
Min Input Voltage -30 V
Min Operating Temperature -55 °C
Number of Outputs 1
Number of Pins 12
Number of Regulators 1
Operating Supply Current 1.1 mA
Output Current 1.5 A
Output Voltage -5 V
Power Supply Rejection Ratio (PSRR) 58 dB
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1028223-LT3015MPMSE-5#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3015MPMSE-5#PBF CAD Model

Description

The LT3015MPMSE-5#PBF is a high-performance, low dropout negative linear regulator designed by Analog Devices Inc. This robust component is perfect for applications requiring a stable and reliable negative voltage supply. It's engineered to provide a fixed output voltage of -5V, with an output current capability of up to 1.5A, making it an excellent choice for a wide range of power supply applications.

Key Features:

  • Stable Output: The LT3015MPMSE-5#PBF ensures a consistent -5V output, which is crucial for sensitive electronic circuits that require a stable power supply to operate correctly.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, which enhances efficiency by allowing the device to operate closer to the input voltage level, reducing power loss and heat dissipation.
  • High Output Current: With the capability to deliver up to 1.5A, this component can power a variety of circuits without the need for an additional power source.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard it and the application from potential damage due to excessive current or overheating.
  • Noise Reduction: The LT3015MPMSE-5#PBF is designed to minimize output noise, a critical factor for precision analog circuits and other noise-sensitive applications.
  • Thermal Performance: Its MSOP-12 package provides excellent thermal performance, ensuring reliable operation even at full load across a wide temperature range.

Applications:

The LT3015MPMSE-5#PBF is versatile and can be used in various applications such as:

  • Power Supplies for Operational Amplifiers
  • Instrumentation
  • Medical Equipment
  • Industrial Controls
  • Automotive Electronics

With its combination of features and protections, the LT3015MPMSE-5#PBF from Analog Devices Inc. is an ideal choice for designers looking for a reliable and efficient negative voltage regulator. Its robust design ensures performance in the most demanding environments, making it a go-to solution for a multitude of negative voltage supply needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess