EN
  • EN
  • DE

LT3032IDE-5#PBF

Part No LT3032IDE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN +/-5V 150MA/150MA 14D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive and Negative Fixed Output 150mA, 150mA 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-PowerWFDFN
Case / Package 14-DFN (4x3)
Family Name LT3032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924135-LT3032IDE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3032IDE-5#PBF CAD Model

Description

Product Overview: LT3032IDE-5#PBF

The LT3032IDE-5#PBF is a high-quality, dual-channel, low-noise, low-dropout linear regulator designed and manufactured by Analog Devices Inc. This component is specifically engineered to provide precision voltage regulation with a minimal dropout voltage, making it an ideal solution for sensitive electronic applications where a stable and clean power supply is critical.

Key Features

  • Dual Output Voltages: The LT3032IDE-5#PBF offers two independent voltage outputs, each capable of delivering up to 150mA of current. This feature allows designers to power multiple levels of a system with a single integrated device.
  • Low Noise: With its advanced design, this regulator provides exceptionally low output noise, a crucial parameter for RF and precision analog circuits.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, ensuring efficient regulation even when the input-to-output voltage differential is minimal.
  • Wide Input Voltage Range: It accepts input voltages from 2.6V to 16V, offering flexibility for various power supply designs.
  • Adjustable and Fixed Output Versions: The LT3032IDE-5#PBF is available in both adjustable and fixed output versions, providing design versatility for specific application requirements.

Applications

The LT3032IDE-5#PBF is suitable for a wide range of applications, including:

  • Portable Battery-Powered Equipment
  • Power Supplies for Precision Instrumentation
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Product Specifications

The LT3032IDE-5#PBF comes in a compact 12-lead DFN package, which is ideal for space-constrained applications. It features over-temperature and over-current protection, ensuring reliable operation under various conditions. The fixed output version is set to 5V, providing a standardized voltage for many digital and analog circuits.

With its combination of dual outputs, low noise, and high reliability, the LT3032IDE-5#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6558 $58.9674
7+ $16.1278 $112.8946
10+ $15.6238 $156.2380
14+ $15.1198 $211.6772
18+ $14.6159 $263.0862
23+ $13.1039 $301.3897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess