EN
  • EN
  • DE

LT3050EDDB#TRMPBF

Part No LT3050EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LT3050 - 100mA, Linear Regulator with Precision Current Limit and Diagnostic Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Case / Package DFN
Dropout Voltage 340 mV
Height 800 µm
Lead Free Lead Free
Max Input Voltage 45 V
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Output Voltage 44.5 V
Max Supply Voltage 45 V
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Min Supply Voltage 1.6 V
Number of Outputs 1
Number of Pins 12
Number of Regulators 1
Operating Supply Current 45 µA
Output Current 100 mA
Output Voltage 44.5 V
Output Voltage Accuracy 2 %
Polarity Positive
Power Supply Rejection Ratio (PSRR) 85 dB
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1164811-LT3050EDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3050EDDB#TRMPBF CAD Model

Description

Product Overview: LT3050EDDB#TRMPBF from Analog Devices Inc.

The LT3050EDDB#TRMPBF is a high-performance, low dropout linear regulator (LDO) that offers excellent stability and power supply rejection ratio (PSRR) characteristics. Manufactured by Analog Devices Inc., a leader in precision analog technology, this LDO is designed for applications requiring precision voltage regulation and high reliability.

With an adjustable output voltage range from 0 to 45V and a maximum output current of 100mA, the LT3050EDDB#TRMPBF is versatile enough to be used in a wide variety of applications. The device operates with a very low quiescent current of only 30μA, making it an ideal choice for battery-powered and energy-sensitive systems.

One of the key features of this LDO is its low noise performance, which is critical for sensitive RF and audio applications. With an output noise as low as 30μVRMS over a 10Hz to 100kHz bandwidth, it ensures clean and stable voltage supply, free from the common fluctuations found in less refined power sources.

The LT3050EDDB#TRMPBF also includes built-in thermal protection and current limiting, safeguarding the device and the system from over-temperature and over-current conditions. This makes it a reliable choice for safety-critical applications.

Its small footprint is another advantage. The device comes in a 12-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications. With its excellent power dissipation capabilities, the LT3050EDDB#TRMPBF maintains a low profile while delivering high performance.

For ease of use, this LDO is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors. This allows for a more compact and cost-effective design without sacrificing performance.

In summary, the LT3050EDDB#TRMPBF from Analog Devices Inc. is a top-tier choice for designers looking for a high-quality, adjustable LDO with low noise, high PSRR, and excellent thermal performance. Whether it's for sensitive analog circuits, precision instrumentation, or portable devices, this LDO promises to deliver a stable and reliable power supply solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess