EN
  • EN
  • DE

LT3065IMSE-3.3#TRPBF

Part No LT3065IMSE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LT3065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878653-LT3065IMSE-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3065IMSE-3.3#TRPBF CAD Model

Description

LT3065IMSE-3.3#TRPBF - Low Dropout Linear Regulator from Analog Devices Inc.

The LT3065IMSE-3.3#TRPBF is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a renowned leader in precision engineering. This LDO is designed to deliver a fixed output voltage of 3.3V with an output current up to 500mA, making it an ideal power management solution for a wide array of applications.

Encased in a compact MSOP-12 package, the LT3065IMSE-3.3#TRPBF boasts an impressive feature set. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices. This regulator offers excellent line and load regulation, maintaining a stable output voltage despite variations in input voltage or output current.

Key Features:

  • Fixed Output Voltage: 3.3V, suitable for a variety of digital and analog circuits.
  • High Output Current: Capable of delivering up to 500mA, providing sufficient power for most low-power applications.
  • Low Dropout Voltage: Ensures efficient operation and maximizes battery life in portable devices.
  • Low Noise: With only 30µVRMS of output noise, this LDO is perfect for noise-sensitive applications such as RF circuits and precision analog systems.
  • Stable with Low ESR Ceramic Capacitors: Stability with ceramic capacitors ensures reliability and simplifies design.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device from over-current and overheating conditions.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, this LDO is suited for industrial applications.

The LT3065IMSE-3.3#TRPBF also features a low quiescent current, which is beneficial for battery-powered devices as it minimizes power consumption when the load is light or in standby mode. This, coupled with its power good flag and the ability to set current limits with a single resistor, makes it a versatile choice for designers looking for a robust power solution.

Whether you're designing for consumer electronics, automotive, industrial, or medical applications, the LT3065IMSE-3.3#TRPBF from Analog Devices Inc. provides a reliable and efficient power supply, ensuring stable operation for your sensitive electronic circuits.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess