EN
  • EN
  • DE

LT3083MPDF#PBF

Part No LT3083MPDF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0V to 23V 3A Automotive 12-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 310 mV
Lead Free Yes
Max Input Voltage 23 V
Maximum Operating Temperature 125 °C
Max Output Voltage 23 V
Min Current Limit 3 A
Min Input Voltage 1.2 V
Min Operating Temperature -55 °C
Min Output Voltage 0 V
Number of Outputs 1
Number of Pins 12
Number of Regulators 1
Operating Supply Current 350 µA
Output Current 3 A
Output Voltage 23 V
Power Supply Rejection Ratio (PSRR) 85 dB
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1015062-LT3083MPDF#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3083MPDF#PBF CAD Model

Description

Product Overview: LT3083MPDF#PBF by Analog Devices Inc.

The LT3083MPDF#PBF is a versatile low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This innovative component is designed to cater to a broad range of applications, from sensitive RF applications to robust power supply systems. The LT3083MPDF#PBF stands out due to its unique features and the reliability it offers, making it a top choice for engineers and designers alike.

Key Features:

  • Adjustable Output: The LT3083MPDF#PBF allows for an adjustable output voltage from 0V to V<sub>IN - V<sub>DROP, which provides flexibility in a wide array of applications. This feature is particularly useful for precision voltage regulation tasks.
  • Wide Input Voltage Range: With an input voltage range from 1.1V to 18V, this regulator can accommodate a variety of power sources, including multi-cell batteries and industrial power supplies.
  • High Output Current: The device can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Thermal Protection: The LT3083MPDF#PBF includes internal thermal shutdown and current limiting to protect the device and the application during over-temperature and over-current conditions.
  • Stability: The regulator is stable with a minimum of 10μF of output capacitance and is compatible with ceramic, tantalum, or aluminum electrolytic capacitors.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input-to-output voltage differential is small, thus minimizing power loss.

Applications:

The LT3083MPDF#PBF is an ideal choice for a multitude of applications, including:

  • Portable electronics
  • Industrial power supplies
  • Automotive electronics
  • Microprocessor supply
  • Post-regulation for switching supplies

With its robust design and comprehensive feature set, the LT3083MPDF#PBF is engineered to meet the stringent requirements of today's high-performance electronic devices. Whether you are developing a sensitive instrumentation system or a rugged industrial solution, the LT3083MPDF#PBF from Analog Devices Inc. is a reliable and efficient choice for your voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess