EN
  • EN
  • DE

LT3502IDC#TRMPBF

Part No LT3502IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3502/LT3502A - 1.1MHz/2.2MHz, 500mA Step-Down Regulators in 2mm × 2mm DFN and MS10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 750 µm
Lead Free Yes
Length 2 mm
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Current 500 mA
Max Output Voltage 3.3 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Output Current 500 mA
Output Type Adjustable, Fixed
Output Voltage 36 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1.1 MHz
Synchronous Rectifier No
Width 2 mm
Win Source Part Number 972577-LT3502IDC#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3502IDC#TRMPBF CAD Model

Description

Analog Devices Inc. LT3502IDC#TRMPBF Overview

The LT3502IDC#TRMPBF is a high-performance, adjustable-frequency step-down switching regulator from Analog Devices Inc., designed to meet the needs of a wide range of power supply applications. This compact and efficient component is housed in a 6-Lead DFN package, offering a space-saving solution for modern electronic devices.

Key Features

  • Wide Input Voltage Range: The LT3502IDC#TRMPBF operates from a 3.6V to 36V input voltage range, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 250kHz to 2.2MHz, designers can optimize the regulator for efficiency or component size depending on the application requirements.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count, which can help in minimizing the overall solution footprint.
  • High Efficiency: The device offers high efficiency, which can reach up to 85%, reducing power loss and heat generation within electronic systems.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system under extreme conditions.
  • Current Mode Operation: The LT3502IDC#TRMPBF employs current mode operation for excellent line and load transient response.

Applications

The versatility of the LT3502IDC#TRMPBF makes it an ideal choice for a variety of applications, including:

  • Automotive electronics
  • Industrial power supplies
  • Portable instruments
  • Distributed power systems
  • Telecommunications equipment

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT3502IDC#TRMPBF is no exception, offering stable and reliable performance in a broad range of operating conditions. Its robust design ensures longevity and consistent operation, making it a trusted choice for critical and high-performance applications.

Overall, the LT3502IDC#TRMPBF from Analog Devices Inc. represents a blend of advanced technology, high efficiency, and reliable performance, all packed into a small footprint, making it an excellent power management solution for today's demanding electronic applications.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0842 $54.7578
21+ $4.9921 $104.8341
32+ $4.8361 $154.7552
43+ $4.6801 $201.2443
56+ $4.5241 $253.3496
74+ $4.0561 $300.1514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess