EN
  • EN
  • DE
  • IT

LT4363IS-2#TRPBF

Part No LT4363IS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LT4363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT4363IS-2#TRPBF-ND, LT4363IS-2#TRPBFCT, LT4363IS-2#TRPBFTR, LT4363IS-2#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924238-LT4363IS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363IS-2#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT4363IS-2#TRPBF Surge Stopper

The LT4363IS-2#TRPBF by Analog Devices Inc. is a high-performance surge stopper designed to protect sensitive electronic equipment from damaging conditions such as overvoltage transients, overcurrent scenarios, and high-energy surges. This robust component ensures that your electronics remain operational and secure, even in the most challenging environments.

Key Features

  • Wide Operating Voltage Range: The LT4363IS-2#TRPBF operates effectively across a broad voltage range, making it versatile for various applications.
  • Overvoltage Protection: With its precise overvoltage control, this surge stopper prevents the connected load from experiencing voltages that exceed safe thresholds.
  • Adjustable Overcurrent Protection: Users can set the current limit to match the requirements of their specific application, ensuring optimal protection.
  • High Surge Capability: The device can withstand and manage significant surge events without compromising its protective functions or the safety of the downstream components.
  • Low Quiescent Current: It features a low idle current draw, contributing to overall power efficiency in the system.
  • Robust Thermal Performance: The LT4363IS-2#TRPBF is designed to operate reliably over a wide temperature range, which is crucial for industrial and automotive applications.

Applications

The LT4363IS-2#TRPBF is ideal for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace subsystems
  • Telecommunications infrastructure
  • Power supplies and converters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT4363IS-2#TRPBF is no exception. This component is manufactured to meet stringent industry standards, ensuring it performs consistently under stress and preserves the integrity of your systems. The LT4363IS-2#TRPBF is supplied in a robust package, ready to be integrated into your next project for superior surge protection.

Ordering Information

The LT4363IS-2#TRPBF is available in a surface-mount package and is provided in tape and reel form for ease of manufacturing and assembly processes. Contact Analog Devices Inc. or an authorized distributor to place an order and safeguard your electronic systems with this high-quality surge stopper.

You May Also Be Interested in

Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1010 $56.8080
20+ $5.8265 $116.5300
30+ $5.6445 $169.3350
42+ $5.4624 $229.4208
54+ $5.2802 $285.1308
71+ $4.7340 $336.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,128 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess